Microcontroller IC - Device Type 32-bit Microcontroller ; Package Type 100-Lead LQFP_EP ; RAM Memory Size (KByte) 5000 KB; Operating Frequency - Max (MHz) 266 MHz
| Richardson RFPD | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | ADSP-21479KSWZ-2A |
| Product Name | Digital Signal Processor IC |
| Package Type | LFQP |