Mini-Circuits Datasheets for RF Amplifiers

RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude.
RF Amplifiers: Learn more

Page: 1 2
Product Name Notes
1.5 Mini-Circuits’ ZX60-5123LN+ is a low noise amplifier utilizing MCL's own pHEMT-based amplifier, PMA3-5123+, offering industry-leading performance over its full frequency range from 5.5 to 12.5 GHz. This design operates...
Connectorized 2.92mm, Low Noise, Linear Amplifier, 1500 MHz to 21 GHz, 50Ω
Connectorized BNC, Medium Power, Linear Amplifier, 0.0025 MHz to 500 MHz, 50Ω
Connectorized BNC, Medium Power, Linear Amplifier, 0.05 MHz to 130 MHz, 50Ω
Connectorized BNC, Medium Power, Linear Amplifier, 0.4 MHz to 150 MHz, 50Ω
Connectorized SMA, High Power Amplifier, 800 MHz to 2000 MHz, 50Ω
Connectorized SMA, High Power, Linear Amplifier, 2000 MHz to 8000 MHz, 50Ω
Connectorized SMA, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω
Connectorized SMA, High Power, Linear Amplifier, 500 MHz to 4200 MHz, 50Ω
Connectorized SMA, Linear, Gain Block Amplifier, 0.3 MHz to 14 GHz, 50Ω
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2500 MHz, 50Ω
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2700 MHz, 50Ω
Connectorized SMA, Linear, Gain Block Amplifier, 1500 MHz to 6000 MHz, 50Ω
Connectorized SMA, Linear, Gain Block Amplifier, 20 MHz to 3000 MHz, 50Ω
Connectorized SMA, Linear, Gain Block Amplifier, 20 MHz to 4000 MHz, 50Ω
Connectorized SMA, Linear, Gain Block Amplifier, 20 MHz to 5000 MHz, 50Ω
Connectorized SMA, Linear, Gain Block Amplifier, 20 MHz to 6000 MHz, 50Ω
Connectorized SMA, Linear, Gain Block Amplifier, 20 MHz to 7000 MHz, 50Ω
Connectorized SMA, Linear, Gain Block Amplifier, 20 MHz to 8000 MHz, 50Ω
Connectorized SMA, Low Noise, Linear Amplifier, 1217 MHz to 1620 MHz, 50Ω
Connectorized SMA, Low Noise, Linear Amplifier, 1710 MHz to 2400 MHz, 50Ω
Connectorized SMA, Low Noise, Linear Amplifier, 20 MHz to 3000 MHz, 50Ω
Connectorized SMA, Low Noise, Linear Amplifier, 3300 MHz to 3600 MHz, 50Ω
Connectorized SMA, Low Noise, Linear Amplifier, 4400 MHz to 5400 MHz, 50Ω
Connectorized SMA, Low Noise, Linear Amplifier, 800 MHz to 1400 MHz, 50Ω
Connectorized SMA, Low Noise, Linear Amplifier, 824 MHz to 960 MHz, 50Ω
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 1000 MHz to 2400 MHz, 50Ω
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 1400 MHz to 2300 MHz, 50Ω
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 150 MHz to 400 MHz, 50Ω
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 1710 MHz to 2400 MHz, 50Ω
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 1850 MHz to 1910 MHz, 50Ω
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 2200 MHz to 2700 MHz, 50Ω
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 2300 MHz to 2700 MHz, 50Ω
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 250 MHz to 700 MHz, 50Ω
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 3300 MHz to 3800 MHz, 50Ω
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 400 MHz to 3000 MHz, 50Ω
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 500 MHz to 2500 MHz, 50Ω
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 650 MHz to 1200 MHz, 50Ω
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 650 MHz to 1400 MHz, 50Ω
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 700 MHz to 18 GHz, 50Ω
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 700 MHz to 3500 MHz, 50Ω
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 800 MHz to 21 GHz, 50Ω
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 824 MHz to 849 MHz, 50Ω
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 950 MHz to 2150 MHz, 50Ω
Connectorized SMA, Medium Power, Linear Amplifier, 0.0025 MHz to 500 MHz, 50Ω
Connectorized SMA, Medium Power, Linear Amplifier, 0.05 MHz to 130 MHz, 50Ω
Connectorized SMA, Medium Power, Linear Amplifier, 0.4 MHz to 150 MHz, 50Ω
Connectorized SMA, Medium Power, Linear Amplifier, 0.5 MHz to 4000 MHz, 50Ω
Connectorized SMA, Medium Power, Linear Amplifier, 2000 MHz to 8000 MHz, 50Ω
Connectorized SMA, Medium Power, Linear Amplifier, 500 MHz to 2500 MHz, 50Ω
Connectorized SMA, Medium Power, Linear Amplifier, 800 MHz to 2400 MHz, 50Ω
High Power Amplifier, 0.8 to 2 GHz
Mini‑Circuits’ ZX60‑83LN‑S+ is a wideband low noise connectorized amplifier providing a unique combination of low noise figure, high IP3 and flat gain over a very wide frequency range, supporting a...
Mini-Circuits ZPUL-30P+ utilizes high power LDMOS transistor output stage. Class A operation accept any kind of modulation. The frequency range is so wide (280,000:1) that the amplifier may handle long...
Mini-Circuits ZVA-50953X+ is a coaxial wideband and flat gain amplifier operating from 45 GHz to 95 GHz. The model operates over a positive supply range of +10 to +15 V,...
Mini-Circuits ZVE-2W-272+ is an unconditionally stable balanced class-A amplifier. This ruggedized high power amplifier is capable of delivering 2W output signals across the entire operating bandwidth, from 700 MHz to...
Mini-Circuits ZVM-273HP+ is a three stage balanced, wideband coaxial amplifier delivering up to 0.5W power and operating over 13 to 26.5 GHz. It is unconditionally stable. Its outstanding isolation enables...
Mini-Circuits ZX60-53LN+ is a low-noise amplifier offering industry-leading performance over its full frequency range from 500 MHz to 5 GHz. The internal MMIC amplifier ZX60-53LN+ utilizes E-PHEMT technology to achieve...
Mini-Circuits ZX60-53LNB-S+ is a low-noise amplifier offering industry-leading performance over its full frequency range from 500 MHz to 5 GHz. It contains internal switching, allowing the user control of the...
Mini-Circuits’ MODEL-ZKL-1R5+ is a medium power, high gain amplifier that can be used for many different applications including cellular, communications, GSM/ISM, and GPS signal amplification
Mini-Circuits’ ZHL-40W-372-S+ is a high-power connectorized amplifier supporting a wide range of applications from 3400 to 3700 MHz. This model provides +46 dBm output power at saturation and extremely flat...
Mini-Circuits’ ZHL-4240+ is a medium-power connectorized amplifier supporting a wide range of applications from 600 to 4200 MHz, such as test instrumentation, SatCom, and mobile communications systems, including those operating...
Mini-Circuits’ ZHL-50W-63+ is a Class AB, high-power amplifier providing 50 W saturated power over the 700 to 6000 MHz band, ideal for a variety of high-power test setups as well...
Mini-Circuits’ ZHL-50W-GAN+ and ZHL-50W-GANX+ are Class A, high power amplifiers that utilize a Gallium Nitride (GaN) push-pull output stage, which results in a higher efficiency (50% typ.) as compared to...
Mini-Circuits’ ZHL-5W-422+ is a Class A, high-power amplifier providing very wide bandwidth for a broad array of military, commercial and testing applications. Excellent flatness across its entire operating frequency range...
Mini-Circuits’ ZHL-5W-63-S+ is a class AB medium-power connectorized amplifier utilizing a GaN output transistor supporting a wide range of applications from 600 to 6000 MHz, such as test instrumentation, SATCOM,...
Mini-Circuits’ ZHL-72A+ utilizes high power LDMOS transistor output stage. Class A operation accept any kind of modulation. The frequency range is so wide (280,000:1) that the amplifier may handle long...
Mini-Circuits’ ZVA-0.5W303G+ is an ideal choice for applications requiring a wideband driver amplifier. This coaxial, wideband RF amplifier operates over 10 MHz to 30 GHz, delivering a saturated output power...
Mini-Circuits’ ZVA-01243+ is a coaxial, ultra-wideband amplifier offering very flat gain and high dynamic range from 1 to 20 GHz. This model is capable of delivering up to +21 dBm...
Mini-Circuits’ ZVA-02203LN(X)+ is a coaxial, wideband amplifier offering flat gain across a wide frequency range from 2 to 20 GHz. This model operates on a single +12 V supply with...
Mini-Circuits’ ZVA-02303HP+ is a coaxial, medium power, wideband and high gain amplifier operating from 2 GHz to 30 GHz. The model operates over a single positive supply range of +12...
Mini-Circuits’ ZVA-02443HP+ is a coaxial, medium power, wideband and high gain amplifier operating from 2 GHz to 43.5 GHz. The model operates over a single positive supply range of +9...
Mini-Circuits’ ZVA-02653G(X)+ is a coaxial ultra-wideband amplifier, operating from 2 to 65 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to...
Mini-Circuits’ ZVA-06183LN(X)+ is a low noise, coaxial, wideband amplifier offering 43 dB of gain and excellent gain flatness across a wide frequency range from 6 to 18 GHz. This model...
Mini-Circuits’ ZVA-15433X+ is a coaxial, Medium Power Amplifier offering flat gain across a wide frequency range from 15 to 43.5 GHz. This model operates on a single adjustable DC voltage...
Mini-Circuits’ ZVA-15453X+ is a coaxial, Medium Power Amplifier offering flat gain across a wide frequency range from 15 to 45 GHz. This model operates on a single +10 V supply...
Mini-Circuits’ ZVA-183A(X)-S+ is a coaxial, wideband RF amplifier capable of operating from 700 MHz to 18 GHz. The design can deliver output power of +27 dBm at saturation and +24...
Mini-Circuits’ ZVA-183G+ is a Class-A, four-stage, unconditionally stable amplifier providing flat gain over an extremely wide frequency range from 0.5 to 18 GHz. This model is capable of delivering up...
Mini-Circuits’ ZVA-183WA(X)-S+ is a coaxial, wideband RF amplifier capable of operating from 100 MHz to 18 GHz. The design can deliver output power of +30 dBm typical at saturation and...
Mini-Circuits’ ZVA-18403G+ is a coaxial, low noise, wideband and high gain amplifier operating from 18 to 40 GHz. The model operates over a single positive supply range of +9 to...
Mini-Circuits’ ZVA-18443TC+ is a coaxial, wideband, medium power amplifier, operating from 18 to 43.5 GHz which automatically adjusts Gain in real time to offset the effects of temperature change. The...
Mini-Circuits’ ZVA-18443VG(X)+ is a coaxial, wideband, variable gain, medium power amplifier with gain control, operating from 18 to 43.5 GHz. The model operates over a single supply range of +10...
Mini-Circuits’ ZVA-1W-103(X)+ is a coaxial, medium power, wideband, high gain amplifier, operating from 500 MHz to 10 GHz. This model operates over a single positive supply of +15 V and...
Mini-Circuits’ ZVA-20543TC+ is a coaxial, wideband, medium power amplifier, operating from 20 to 54 GHz which automatically adjusts gain in real time to offset the effects of baseplate temperature change.
Mini-Circuits’ ZVA-20543VG+ is a coaxial, wideband, variable gain, medium power amplifier with gain control, operating from 20 to 54 GHz. The model operates over a single supply range of +10...
Mini-Circuits’ ZVA-213A(X)-S+ is a coaxial, wideband RF amplifier capable of operating from 800 MHz to 21 GHz. The design can deliver output power of +27 dBm at saturation and +24...
Mini-Circuits’ ZVA-213UWX+ is a coaxial, ultra-wideband amplifier offering very flat gain and high dynamic range from 0.1 to 20 GHz. This model is capable of delivering up to +16 dBm...
Mini-Circuits’ ZVA-24443G1+ is a co-axial, low noise, wideband and high gain amplifier operating from 24 GHz to 43.5 GHz1. The model operates over a single positive supply range of +9...
Mini-Circuits’ ZVA-24443HP(X)+ is a wideband low noise, medium power amplifier, operating from 24 to 43.5 GHz. This model operates over a single positive supply range of +10 to +15 V,...
Mini-Circuits’ ZVA-35703+ is a coaxial, medium power high frequency wideband amplifier, operating from 35 to 71 GHz. This model operates over a single positive supply range of +10 to +15...
Mini-Circuits’ ZVA-403GX+ is a coaxial, ultra-wideband amplifier offering flat gain across an extremely wide frequency range from 50 kHz to 40 GHz. This model operates on a single +5 V...
Mini-Circuits’ ZVA-40703G+ is a coaxial wideband and flat gain amplifier operating from 40 GHz to 70 GHz. The model operates over a positive supply range of +10 to +15 V,...
Mini-Circuits’ ZVA-443HGX+ is a Coaxial, High Gain and General-Purpose Wideband amplifier operating from 10 MHz to 43.5 GHz1. The model operates over a single positive supply range of +9 to...
Mini-Circuits’ ZVA-443X+ is a coaxial, ultra-wideband amplifier offering flat gain across an extremely wide frequency range from 50 kHz to 43.5 GHz. This model operates on a single +5V supply...
Mini-Circuits’ ZVA-503GX+ is a coaxial, ultra-wideband amplifier offering flat gain across an extremely wide frequency range from 50 kHz to 50 GHz. This model operates on a single +5 V...
Mini-Circuits’ ZVA-543+ is a coaxial, 1/2-watt wideband high gain amplifier, operating from 18 to 54 GHz. This model operates over a single positive supply range of +10 to +15 V,...
Mini-Circuits’ ZVA-543HP(X)+ is a coaxial, medium power, wideband high gain amplifier, operating from 18 to 54 GHz. This model operates over a single positive supply range of +10 to +15...
Mini-Circuits’ ZVA-543LN(X)+ is a wideband low noise, high power amplifier, operating from 20 to 54 GHz. This model operates over a single positive supply range of +10 to +15 V,...
Mini-Circuits’ ZVA-5803X+ is a coaxial ultra-wideband amplifier, operating from 0.5 to 80 GHz and utilizing 1.0 mm female connectors. This model operates over a single positive supply voltage of +10...
Mini-Circuits’ ZVA-71863HP+ is a coaxial, medium power high frequency amplifier, operating from 71 to 86 GHz. This model operates over a single positive supply range of +10 to +15 V,...
Mini-Circuits’ ZVA-71863LNX+ is a coaxial, low noise high frequency amplifier, operating from 71 to 86 GHz. This model operates over a single positive supply range of +10 to +15 V,...
Mini-Circuits’ ZVE-143(X)-S+ is a Class A, two-stage, unconditionally stable amplifier providing flat gain over an extremely wide frequency range from 8 to 14 GHz. This model is capable of delivering...
Mini-Circuits’ ZVE-18GB(X)+ is a coaxial, wideband amplifier offering flat gain across a wide frequency range from 0.1 to 18 GHz. This model operates on a single +15 V supply with...
Mini-Circuits’ ZVE-323LN(X)-K+ is a Class A, three-stage, unconditionally stable amplifier providing flat gain over an extremely wide frequency range from 18 to 32 GHz. This model is capable of delivering...
Mini-Circuits’ ZVE-373LN(X)-K+ is a Class A, three-stage, unconditionally stable amplifier providing flat gain over an extremely wide frequency range from 28 to 37 GHz. This model is capable of delivering...
Mini-Circuits’ ZVE-3W-183+ is a Class A, four stage, unconditionally stable amplifier which includes built-in voltage regulation and reverse bias protection for added reliability in un-constrained environments. This model exhibits outstanding...
Mini-Circuits’ ZVE-403(X)-K+ is a Class A, four-stage, unconditionally stable amplifier providing flat gain over a wide frequency range from 26 to 40 GHz. This model is capable of delivering up...
Mini-Circuits’ ZVE-433+ is a coaxial, wideband, medium power amplifier, operating from 18 to 43.5 GHz. The model operates over a single supply range of +10 to +15 V, allowing users...
Mini-Circuits’ ZVE-433GX+ is a coaxial, wideband, medium power amplifier, operating from 18 to 43.5 GHz. The model operates over a single supply range of +10 to +15 V, allowing users...
Mini-Circuits’ ZVE-433HP+ is a coaxial, wideband, medium power amplifier, operating from 18 to 43.5 GHz. The model operates over a single supply range of +10 to +15 V, allowing users...
Mini-Circuits’ ZVE-453(X)+ is a coaxial, 1 Watt wideband high gain amplifier, operating from 18 to 45 GHz. This model operates over a single positive supply range of +10 to +15...
Mini-Circuits’ ZVE-453G(X)+ is a coaxial, 0.75 Watt wideband high gain amplifier, operating from 18 to 45 GHz. This model operates over a single positive supply range of +10 to +15...
Mini-Circuits’ ZVE-453HP(X)+ is a coaxial, 1.25 Watt wideband high gain amplifier, operating from 18 to 45 GHz. This model operates over a single positive supply range of +10 to +15...
Mini-Circuits’ ZVE-6W-83(X)+ is a Class A & Class AB, four-stage, unconditionally stable amplifier providing flat gain over a wide frequency range from 2 to 8 GHz. This model is capable...
Mini-Circuits’ ZX60-02203+ is a wideband connectorized amplifier providing a combination of medium to high gain, medium power, and high IP3 over a very wide frequency range, supporting a diverse range...
Mini-Circuits’ ZX60-02203LPN+ is a wideband connectorized amplifier providing a combination of high gain, medium power, and high IP3 over a very wide frequency range, supporting a diverse range of applications...
Mini-Circuits’ ZX60-04183LN+ is a wideband low noise connectorized amplifier providing a unique combination of low noise figure, high IP3, and low current making it ideal for sensitive, high-dynamic-range receiver applications.
Mini-Circuits’ ZX60-05113LN+ is a wideband low noise connectorized amplifier providing a unique combination of low noise figure, high IP3 and flat gain over a very wide frequency range, supporting a...
Mini-Circuits’ ZX60-06183LN+ is a wideband low noise connectorized amplifier providing a unique combination of low noise figure, high IP3 and flat gain over a very wide frequency range, supporting a...
Mini-Circuits’ ZX60-06183LPN+ is an ultra-low phase noise amplifier utilizing MCL's own GaAs HBT-based amplifier, the LVA- 6183PN+, offering industry-leading performance over its full frequency range from 6 to 18 GHz.
Mini-Circuits’ ZX60-06183P+ is a wideband, low noise, connectorized amplifier, providing a unique combination of low noise figure and high gain over a very wide frequency range. It supports a wide...
Mini-Circuits’ ZX60-06203ALN+ is a wideband low noise connectorized amplifier providing a unique combination of low noise figure, high IP3 and flat gain over a very wide frequency range, supporting a...
Mini-Circuits’ ZX60-06223LN+ is a low noise amplifier utilizing MCL's own GaAs pHEMT-based amplifier, PMA4-6263LN+, offering industry-leading performance from 6 to 22 GHz and capability to 26 GHz . This design...
Mini-Circuits’ ZX60-10133LN+ is a low noise amplifier utilizing MCL's own E-pHEMT-based ultra-low noise MMIC amplifier, the PMA2-133LN+. Operating from 10 to 13 GHz, the model offers a unique combination of...
Mini-Circuits’ ZX60-10203LN+ is a low noise amplifier utilizing MCL's own pHEMT-based amplifier, PMA3-10203+. Operating from 12.5 to 20 GHz, this amplifier features high dynamic range with typical 1.9 dB noise...
Mini-Circuits’ ZX60-10223G+ is a wideband low noise connectorized amplifier providing a unique combination of low noise figure and high gain over a very wide frequency range, supporting a wide range...
Mini-Circuits’ ZX60-112LN+ is a wideband, low noise connectorized amplifier providing a unique combination of low noise figure, high gain, high IP3, and high reverse isolation, supporting a wide range of...
Mini-Circuits’ ZX60-123LN-S+ is an ultra-wideband low noise connectorized amplifier providing a unique combination of low noise figure, high IP3 and flat gain over a very wide frequency range, supporting a...
Mini-Circuits’ ZX60-123LPN+ is an advanced ultra-wideband amplifier fabricated using GaAs HBT technology that provides extremely low additive phase noise and offers excellent gain flatness over a broad frequency range. In...
Mini-Circuits’ ZX60-123LPNR+ is an advanced ultra-wideband amplifier fabricated using GaAs HBT technology that provides extremely low additive phase noise and offers excellent gain flatness over a broad frequency range. In...
Mini-Circuits’ ZX60-153LN-S+ is an ultra-wideband low noise connectorized amplifier providing a unique combination of low noise figure, high IP3 and flat gain over a very wide frequency range, supporting a...
Mini-Circuits’ ZX60-16213+ is a medium power connectorized amplifier, providing a unique combination of medium output power and high output IP3. It supports a wide range of applications and many systems...
Mini-Circuits’ ZX60-223LPN+ is an ultra-wideband amplifier utilizing a GaAs HBT (Mini-Circuits LVA-273-PN+) that provides extremely low additive phase noise and offers excellent gain over a broad frequency range. Housed in...
Mini-Circuits’ ZX60-33LNR-S+ is a wideband low noise connectorized amplifier providing a unique combination of low noise figure, and high IP3 over a wide frequency range, supporting a wide range of...
Mini-Circuits’ ZX60-43LPN+ utilizes an advanced wideband amplifier fabricated using InGaP HBT technology that provides low additive phase noise and offers excellent gain over a broad frequency range. In addition, the...
Mini-Circuits’ ZX60-5153LN+ is a low noise amplifier utilizing MCL's own pHEMT-based amplifier, PMA3-5153+, offering industry-leading performance over its full frequency range from 5.5 to 15.5 GHz. This design operates on...
Mini-Circuits’ ZX60-83LN12+ is a wideband low noise connectorized amplifier providing a unique combination of low noise figure, high IP3 and flat gain over a very wide frequency range, supporting a...
Mini-Circuits’ ZX60-83W+ is a Wideband Amplifier utilizing MCL's own pHEMT-based amplifier, PHA-83W+, offering industry-leading performance over its full frequency range from 0.05 to 8.0 GHz. This design operates on a...
Mini-Circuits’ ZX60-83WLV+ is a wideband amplifier utilizing Mini-Circuits' own pHEMT-based amplifier, the PHA-83W+, offering industry-leading performance over its full frequency range from 0.05 to 8.0 GHz. This design operates on...
Mini-Circuits’ ZX60-G63LN-S+ is a wideband low noise connectorized amplifier providing a unique combination of low noise figure, high IP3 and flat gain over a very wide frequency range, supporting a...
Mini-Circuits’ ZX60-R5183P+ is a wideband, positive gain slope, connectorized amplifier, providing a unique combination of low noise figure and positive gain slope, over a very wide frequency range. It supports...
Mini-Circuits' ZVA-44703LN+ is a coaxial wideband and low noise amplifier operating from 44 GHz to 70 GHz. The model operates over a positive supply range of +10 to +15 V,...
Mini-Circuits' ZVA-50953G+ is a coaxial wideband and flat gain amplifier operating from 50 GHz to 95 GHz. The model operates over a positive supply range of +10 to +15 V,...
Mini-Circuits' ZX60-14LN-S+ is a low-noise amplifier offering industry-leading performance over its full frequency range from 50 MHz to 10 GHz. The internal MMIC amplifier utilizes E-pHEMT technology to achieve excellent...
Mini-Circuits' ZX60-83MP-S+ is a medium power amplifier offering industry-leading performance over its full frequency range from 400 MHz to 8 GHz. This design operates on a single +8 V supply...
Mini-Circuits' ZX60-83MPR-S+ is a medium power amplifier utilizing MCL's own GaAs PHEMT amplifier, PMA3-83MP+, offering industry-leading performance over its full frequency range from 400 MHz to 8 GHz. This design...
The ZJL-153+ is a Class A, wide frequency range, ideal for a variety of lab applications as well as applications including communications, radar and more. The ruggedly-designed amplifier provides unconditional...
The ZKL-33ULN-S+ (RoHS compliant) uses Mini-Circuits' E-PHEMT technology to offer very high gain with a combination of ultra low noise figure over a broad frequency range and high OIP3. Housed...
The ZQL-2G22G70W3+ is a low-noise amplifier providing about 0.5 W of output power with a typical small signal gain of 34 dB over the 2200 to 2700 MHz frequency band.
The ZX60-183-S+ two-stage amplifier provides high gain in a very small package, only 0.75” x 0.74” x 0.46” high. Internal compensating circuitry provides a consistent, very flat response over the...
The ZX60-183A-S+ two-stage amplifier provides high gain in a very small package, only 0.75x0.74x 0.46”. Internal compensating circuitry provides a consistent, very flat response over the full bandwidth. Designed for...
The ZX60-24-S+ two-stage amplifier provides high gain in a very small package, only 0.75x0.74x0.46”. Internal compensating circuitry provides a consistent, flat response over the extra wide bandwidth. Designed for 50Ω
The ZX60-24A-S+ two-stage amplifier provides high gain in a very small package, only 0.75x0.74x0.46”. Internal compensating circuitry provides a consistent, flat response over the extra wide bandwidth. Designed for 50Ω
The ZX60-H242+ (RoHS compliant) uses Mini-Circuits' high dynamic MMIC technology and optimization circuits to provide industry leading linearity over a focused frequency range. Housed in a rugged, cost effective unibody...
The ZX60-P103LN+ (RoHS compliant) uses Mini-Circuits' E-pHEMT technology to offer ultra low noise figure over a broad frequency range and high IP3. Housed in a rugged, cost effective unibody chassis,...
The ZX60-P105LN+ (RoHS compliant) uses Mini-Circuits' E-pHEMT technology and offers ultra low Gain Flatness over a broad frequency range and high dynamic range. Housed in a rugged, cost effective unibody...
The ZX60-P162LN+ (RoHS compliant) uses Mini-Circuits' E-pHEMT technology to offer ultra low noise figure over a broad frequency range and high IP3. Housed in a rugged, cost effective unibody chassis,...
The ZX60-P33ULN+ (RoHS compliant) uses Mini-Circuits' E-pHEMT technology to offer ultra low noise figure over a broad frequency range and high IP3. Housed in a rugged, cost effective unibody chassis,...
The ZX60-V62+ (RoHS compliant) uses Mini-Circuits' HBT technology to offer ultra flat gain over a broad frequency range and high IP3. Housed in a rugged, cost effective unibody chassis, this...
The ZX60-V63+ (RoHS compliant) uses Mini-Circuits' HBT technology to offer high gain over a broad frequency range and high IP3. Housed in a rugged, cost effective unibody chassis, this amplifier...
The ZX60-V81-S+ is a very compact wideband amplifier covering 20 to 6000MHz with 10dB gain (at 2GHz). Housed in a rugged, cost effective unibody chassis, this amplifier supports a wide...
The ZX60-V82-S+ (RoHS compliant) is a very compact wideband amplifier covering 20 to 6000MHz with 13.5dB gain (at 2GHz). Housed in a rugged, cost effective unibody chassis, this amplifier supports...
The ZX60-V83-S+ (RoHS compliant) is a very compact wideband amplifier covering 20 to 4700MHz with 17dB gain (at 2GHz). Housed in a rugged, cost effective unibody chassis, this amplifier supports...
ZHL6G018G020X+ is a Class AB, high power amplifier providing 20W (typical) of saturated output power over the 6 to 18 GHz band, ideal for a variety of high power test...
ZVA-183W-S+ is a Class-A, four stage, unconditionally stable amplifier. It features a ruggedized case, available with and without a heat sink/fan, and has the capability to withstand accidental open or...
ZX60-100VH+ is a Class-A, high dynamic range, unconditionally stable amplifier. It features a very small ruggedized case, the ability to withstand accidental open or short at output and reverse bias...
High directivity, +27 dB Low noise, 2.9 dB 2.8V to +5V operation
High directivity, +28 dB Low noise, 2.6 dB 2.8V to +5V operation
Ultra-Wideband Coverage, 2 to 30 GHz Excellent Gain Flatness, +/- 0.4 dB Typ. Utilizes MCLs’ own GaAs, pHEMT device, AVA-0233LN-D+

<< Prev