The ZRL-400+ is a connectorized low noise amplifier with SMA inputs and outputs, designed for VHF/UHF applications in the 150 to 400 MHz range. It features a typical noise figure of 2.5 dB and a gain of 31 dB with gain flatness of ±0.5 dB across the band. The device delivers an output third-order intercept point of +42 dBm and a 1 dB compression point of 25 dBm. It operates from a 12 V DC supply, drawing 450 to 575 mA, and includes internal voltage regulation for input voltages between 6.5 and 17 V. The case style is FJ893, measuring 50.80 × 95.25 × 20.32 mm, with input and output VSWR of 1.5:1 and 1.25:1 respectively. The operating temperature range is -40°C to 80°C case, and the part is RoHS compliant.
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 150 MHz to 400 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZRL-400+ |
| Product Name | Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 150 MHz to 400 MHz, 50Ω |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -40 to 80 C (-40 to 176 F) |
| Frequency Range | 150 to 400 MHz |
| Minimum Gain | 27 dB |
| Maximum Gain | 31 dB |