Mini-Circuits Connectorized 2.4mm, Low Noise, Medium Power, Linear Amplifier, 0.05 MHz to 43.5 GHz, 50Ω ZVA-443X+

Description
Mini-Circuits’ ZVA-443X+ is a coaxial, ultra-wideband amplifier offering flat gain across an extremely wide frequency range from 50 kHz to 43.5 GHz. This model operates on a single +5V supply with just 80mA typical current consumption, and has exceptional noise figure performance of 4 dB typ. from 500 MHz to 26 GHz and less than 5 dB typ. to 43.5 GHz. The amplifier comes in a rugged, compact case (0.84 x 0.96 x 0.36”) with 2.4mm RF connectors.
Request a Quote Datasheet
Description
Mini-Circuits’ ZVA-443X+ is a coaxial, ultra-wideband amplifier offering flat gain across an extremely wide frequency range from 50 kHz to 43.5 GHz. This model operates on a single +5V supply with just 80mA typical current consumption, and has exceptional noise figure performance of 4 dB typ. from 500 MHz to 26 GHz and less than 5 dB typ. to 43.5 GHz. The amplifier comes in a rugged, compact case (0.84 x 0.96 x 0.36”) with 2.4mm RF connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized 2.4mm, Low Noise, Medium Power, Linear Amplifier, 0.05 MHz to 43.5 GHz, 50Ω - ZVA-443X+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized 2.4mm, Low Noise, Medium Power, Linear Amplifier, 0.05 MHz to 43.5 GHz, 50Ω
ZVA-443X+
Connectorized 2.4mm, Low Noise, Medium Power, Linear Amplifier, 0.05 MHz to 43.5 GHz, 50Ω ZVA-443X+
Mini-Circuits’ ZVA-443X+ is a coaxial, ultra-wideband amplifier offering flat gain across an extremely wide frequency range from 50 kHz to 43.5 GHz. This model operates on a single +5V supply with just 80mA typical current consumption, and has exceptional noise figure performance of 4 dB typ. from 500 MHz to 26 GHz and less than 5 dB typ. to 43.5 GHz. The amplifier comes in a rugged, compact case (0.84 x 0.96 x 0.36”) with 2.4mm RF connectors.

Mini-Circuits’ ZVA-443X+ is a coaxial, ultra-wideband amplifier offering flat gain across an extremely wide frequency range from 50 kHz to 43.5 GHz. This model operates on a single +5V supply with just 80mA typical current consumption, and has exceptional noise figure performance of 4 dB typ. from 500 MHz to 26 GHz and less than 5 dB typ. to 43.5 GHz. The amplifier comes in a rugged, compact case (0.84 x 0.96 x 0.36”) with 2.4mm RF connectors.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZVA-443X+
Product Name Connectorized 2.4mm, Low Noise, Medium Power, Linear Amplifier, 0.05 MHz to 43.5 GHz, 50Ω
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 0.0500 to 43500 MHz
Minimum Gain 8 dB
Maximum Gain 12 dB
Output Power 10 to 12 dBm
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Medium Power, Linear Transistor, 50 MHz to 10 GHz, 50Ω, 2x2 mm QFN Style Package - TAV2-14LN+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 1000 MHz, 50Ω, Micro-X Style Package - MAR-8ASM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 1000 MHz
View Details
4 suppliers
Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω - ZHL-10M2G0005+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 2000 MHz
View Details
2 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - LEE-9+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency Range 8000 MHz
Minimum Gain 7.6 dB
View Details
3 suppliers