The ZQL-2G22G70W3+ is a low-noise amplifier providing about 0.5 W of output power with a typical small signal gain of 34 dB over the 2200 to 2700 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in various applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZQL-2G22G70W3+ |
| Product Name | Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 2200 MHz to 2700 MHz, 50Ω |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -20 to 80 C (-4 to 176 F) |
| Frequency Range | 2200 to 2700 MHz |
| Minimum Gain | 29 dB |
| Maximum Gain | 36 dB |