Mini-Circuits Connectorized SMA, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω ZVE-2W-272X+

Description
Mini-Circuits ZVE-2W-272+ is an unconditionally stable balanced class-A amplifier. This ruggedized high power amplifier is capable of delivering 2W output signals across the entire operating bandwidth, from 700 MHz to 2700 MHz. Extensive safety
Request a Quote Datasheet
Description
Mini-Circuits ZVE-2W-272+ is an unconditionally stable balanced class-A amplifier. This ruggedized high power amplifier is capable of delivering 2W output signals across the entire operating bandwidth, from 700 MHz to 2700 MHz. Extensive safety
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω - ZVE-2W-272X+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω
ZVE-2W-272X+
Connectorized SMA, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω ZVE-2W-272X+
Mini-Circuits ZVE-2W-272+ is an unconditionally stable balanced class-A amplifier. This ruggedized high power amplifier is capable of delivering 2W output signals across the entire operating bandwidth, from 700 MHz to 2700 MHz. Extensive safety

Mini-Circuits ZVE-2W-272+ is an unconditionally stable balanced class-A amplifier. This ruggedized high power amplifier is capable of delivering 2W output signals across the entire operating bandwidth, from 700 MHz to 2700 MHz. Extensive safety

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZVE-2W-272X+
Product Name Connectorized SMA, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, High Power Amplifier, 10 MHz to 6 GHz, 50Ω, 5x5 mm QFN Style Package - PMA5-63-2W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Military / Defense
Frequency Range 10 to 6000 MHz
View Details
2 suppliers
RF Amplifiers - 3157-ZHL-100W-52-S+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UHF, VHF
Frequency Range 50 to 500 MHz
View Details
SMT MMIC, Low Noise, pHEMT, Amplifier, 50 MHz to 10 GHz, 50Ω, 1.5x1.5 mm QFN Style Package - PMA1-14LV+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
MMIC Tech. MMIC
View Details
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, DC to 4000 MHz, 50Ω, SOT-363 Style Package - PSA-8A+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 4000 MHz
View Details
3 suppliers