Mini-Circuits’ ZVE-18GB(X)+ is a coaxial, wideband amplifier offering flat gain across a wide frequency range from 0.1 to 18 GHz. This model operates on a single +15 V supply with 720 mA typical current consumption and can deliver 2 W output power in saturation. The amplifier incorporates several DC-protection features such as over-voltage, under-voltage, reverse- voltage, and in-rush current limiting that protect the amplifier from damage if mishandled during operation. The ZVE-18GB(X)+ comes in a rugged, compact case (2.13” x 1.68” x 0.74”) with SMA (f) RF connectors.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZVE-18GB+ |
| Product Name | Connectorized SMA Female, High Power, Linear Amplifier, 100 MHz to 18 GHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | -40 to 60 C (-40 to 140 F) |
| Frequency Range | 100 to 18000 MHz |
| Minimum Gain | 23 dB |
| Maximum Gain | 30.5 dB |