Mini-Circuits’ ZX60-06223LN+ is a low noise amplifier utilizing MCL's own GaAs pHEMT-based amplifier, PMA4-6263LN+, offering industry-leading performance from 6 to 22 GHz and capability to 26 GHz . This design operates on a single +5 V supply @ 62 mA and comes in a rugged, compact unibody case (0.74” x 0.75” x 0.46") with integrated SMA female connectors, making it an excellent candidate for demanding operating conditions and use in crowded system layouts.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZX60-06223LN+ |
| Product Name | Connectorized SMA, Linear, Low Noise Amplifier, 6 GHz to 22 GHz, 50Ω |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 6000 to 22000 MHz |
| Minimum Gain | 18 dB |
| Maximum Gain | 23 dB |
| Output Power | 10 to 12 dBm |