Mini-Circuits Connectorized 1.85mm, High Power Amplifier, 18 GHz to 54 GHz, 50Ω ZVA-543+

Description
Mini-Circuits’ ZVA-543+ is a coaxial, 1/2-watt wideband high gain amplifier, operating from 18 to 54 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC- DC conversion circuitry maintains consistent efficiency over the full input voltage range. The amplifier incorporates several DC-protection features, such as over-voltage, reverse voltage and in-rush current, that protect the amplifier from damage if mishandled during operation. The wideband operation combined with high output power makes this amplifier an ideal choice for testing and instrumentation applications.
Request a Quote Datasheet
Description
Mini-Circuits’ ZVA-543+ is a coaxial, 1/2-watt wideband high gain amplifier, operating from 18 to 54 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC- DC conversion circuitry maintains consistent efficiency over the full input voltage range. The amplifier incorporates several DC-protection features, such as over-voltage, reverse voltage and in-rush current, that protect the amplifier from damage if mishandled during operation. The wideband operation combined with high output power makes this amplifier an ideal choice for testing and instrumentation applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized 1.85mm, High Power Amplifier, 18 GHz to 54 GHz, 50Ω - ZVA-543+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized 1.85mm, High Power Amplifier, 18 GHz to 54 GHz, 50Ω
ZVA-543+
Connectorized 1.85mm, High Power Amplifier, 18 GHz to 54 GHz, 50Ω ZVA-543+
Mini-Circuits’ ZVA-543+ is a coaxial, 1/2-watt wideband high gain amplifier, operating from 18 to 54 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC- DC conversion circuitry maintains consistent efficiency over the full input voltage range. The amplifier incorporates several DC-protection features, such as over-voltage, reverse voltage and in-rush current, that protect the amplifier from damage if mishandled during operation. The wideband operation combined with high output power makes this amplifier an ideal choice for testing and instrumentation applications.

Mini-Circuits’ ZVA-543+ is a coaxial, 1/2-watt wideband high gain amplifier, operating from 18 to 54 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC- DC conversion circuitry maintains consistent efficiency over the full input voltage range. The amplifier incorporates several DC-protection features, such as over-voltage, reverse voltage and in-rush current, that protect the amplifier from damage if mishandled during operation. The wideband operation combined with high output power makes this amplifier an ideal choice for testing and instrumentation applications.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZVA-543+
Product Name Connectorized 1.85mm, High Power Amplifier, 18 GHz to 54 GHz, 50Ω
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, Ceramic - RAM-3+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -54 to 100 C (-65 to 212 F)
Frequency Range 2000 MHz
View Details
2 suppliers
Connectorized SMA, 10W High Power Amplifier, 2 to 18 GHz, 50Ω - ZHL-2G018G010X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 80 C (176 F)
Frequency Range 2000 to 18000 MHz
View Details
SMT MMIC, GaN Power Amplifier, 8 W Output Power, 10 to 2500 MHz, 50Ω, 4x4 mm QFN Style Package - GNA-252-5W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
SMT MMIC, Low Noise, Medium Power, Linear, HBT Amplifier, DC to 1000 MHz, 50Ω, SOT-89 Style Package - GALI-74+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
4 suppliers