Mini-Circuits’ ZVA-213UWX+ is a coaxial, ultra-wideband amplifier offering very flat gain and high dynamic range from 0.1 to 20 GHz. This model is capable of delivering up to +16 dBm output power at 1 dB compression with 2.9 dB noise and +28.7 dBm IP3 supporting a wide range of sensitive, high-dynamic range receiver applications and many systems where high performance over a wide frequency range is needed. It operates on a +12/-5 V supply and features built-in safety features including protection against reverse bias and immunity to accidental open or short loads. The amplifier comes in a rugged, compact case (1.3x0.98x0.56”) with 2.92 mm connectors.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZVA-213UWX+ |
| Product Name | Connectorized 2.92mm, Low Noise, Linear Amplifier, 100 MHz to 20 GHz, 50Ω |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 100 to 20000 MHz |
| Minimum Gain | 10 dB |
| Maximum Gain | 14 dB |
| Output Power | 13 to 16 dBm |