Mini-Circuits Connectorized SMA Female, High Power, Linear Amplifier, 100 MHz to 18 GHz, 50Ω ZVE-18GBX+

Description
Mini-Circuits’ ZVE-18GB(X)+ is a coaxial, wideband amplifier offering flat gain across a wide frequency range from 0.1 to 18 GHz. This model operates on a single +15 V supply with 720 mA typical current consumption and can deliver 2 W output power in saturation. The amplifier incorporates several DC-protection features such as over-voltage, under-voltage, reverse- voltage, and in-rush current limiting that protect the amplifier from damage if mishandled during operation. The ZVE-18GB(X)+ comes in a rugged, compact case (2.13” x 1.68” x 0.74”) with SMA (f) RF connectors.
Request a Quote Datasheet
Description
Mini-Circuits’ ZVE-18GB(X)+ is a coaxial, wideband amplifier offering flat gain across a wide frequency range from 0.1 to 18 GHz. This model operates on a single +15 V supply with 720 mA typical current consumption and can deliver 2 W output power in saturation. The amplifier incorporates several DC-protection features such as over-voltage, under-voltage, reverse- voltage, and in-rush current limiting that protect the amplifier from damage if mishandled during operation. The ZVE-18GB(X)+ comes in a rugged, compact case (2.13” x 1.68” x 0.74”) with SMA (f) RF connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA Female, High Power, Linear Amplifier, 100 MHz to 18 GHz, 50Ω - ZVE-18GBX+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA Female, High Power, Linear Amplifier, 100 MHz to 18 GHz, 50Ω
ZVE-18GBX+
Connectorized SMA Female, High Power, Linear Amplifier, 100 MHz to 18 GHz, 50Ω ZVE-18GBX+
Mini-Circuits’ ZVE-18GB(X)+ is a coaxial, wideband amplifier offering flat gain across a wide frequency range from 0.1 to 18 GHz. This model operates on a single +15 V supply with 720 mA typical current consumption and can deliver 2 W output power in saturation. The amplifier incorporates several DC-protection features such as over-voltage, under-voltage, reverse- voltage, and in-rush current limiting that protect the amplifier from damage if mishandled during operation. The ZVE-18GB(X)+ comes in a rugged, compact case (2.13” x 1.68” x 0.74”) with SMA (f) RF connectors.

Mini-Circuits’ ZVE-18GB(X)+ is a coaxial, wideband amplifier offering flat gain across a wide frequency range from 0.1 to 18 GHz. This model operates on a single +15 V supply with 720 mA typical current consumption and can deliver 2 W output power in saturation. The amplifier incorporates several DC-protection features such as over-voltage, under-voltage, reverse- voltage, and in-rush current limiting that protect the amplifier from damage if mishandled during operation. The ZVE-18GB(X)+ comes in a rugged, compact case (2.13” x 1.68” x 0.74”) with SMA (f) RF connectors.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZVE-18GBX+
Product Name Connectorized SMA Female, High Power, Linear Amplifier, 100 MHz to 18 GHz, 50Ω
Amplifier Type Power Amplifier
Operating Temperature -40 to 60 C (-40 to 140 F)
Frequency Range 100 to 18000 MHz
Minimum Gain 23 dB
Maximum Gain 30.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Linear, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package - MAR-6+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZFL-1000VHB+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package - MAR-3+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 2000 MHz
View Details
3 suppliers
Specs
Frequency Range 10 to 4200 MHz
Minimum Gain ? to 39 dB
Maximum Gain 39 dB
View Details