Mini-Circuits Connectorized 2.92mm, Medium Power Amplifier, 26 GHz to 40 GHz, 50Ω ZVE-403-K+

Description
Mini-Circuits’ ZVE-403(X)-K+ is a Class A, four-stage, unconditionally stable amplifier providing flat gain over a wide frequency range from 26 to 40 GHz. This model is capable of delivering up to 0.125 W output power at P3dB with high output IP3 supporting a wide range of sensitive, high-dynamic range receiver applications and many systems where high performance over wideband is needed. It operates on a +12 V supply and features built-in safety features including protection against reverse bias and immunity to accidental (less than 2 minutes) open or short loads. The amplifier comes in a rugged, compact case (1.2x0.46x0.45”) with K-type (2.92 mm) connectors and an optional heatsink for efficient cooling.
Request a Quote Datasheet
Description
Mini-Circuits’ ZVE-403(X)-K+ is a Class A, four-stage, unconditionally stable amplifier providing flat gain over a wide frequency range from 26 to 40 GHz. This model is capable of delivering up to 0.125 W output power at P3dB with high output IP3 supporting a wide range of sensitive, high-dynamic range receiver applications and many systems where high performance over wideband is needed. It operates on a +12 V supply and features built-in safety features including protection against reverse bias and immunity to accidental (less than 2 minutes) open or short loads. The amplifier comes in a rugged, compact case (1.2x0.46x0.45”) with K-type (2.92 mm) connectors and an optional heatsink for efficient cooling.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized 2.92mm, Medium Power Amplifier, 26 GHz to 40 GHz, 50Ω - ZVE-403-K+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized 2.92mm, Medium Power Amplifier, 26 GHz to 40 GHz, 50Ω
ZVE-403-K+
Connectorized 2.92mm, Medium Power Amplifier, 26 GHz to 40 GHz, 50Ω ZVE-403-K+
Mini-Circuits’ ZVE-403(X)-K+ is a Class A, four-stage, unconditionally stable amplifier providing flat gain over a wide frequency range from 26 to 40 GHz. This model is capable of delivering up to 0.125 W output power at P3dB with high output IP3 supporting a wide range of sensitive, high-dynamic range receiver applications and many systems where high performance over wideband is needed. It operates on a +12 V supply and features built-in safety features including protection against reverse bias and immunity to accidental (less than 2 minutes) open or short loads. The amplifier comes in a rugged, compact case (1.2x0.46x0.45”) with K-type (2.92 mm) connectors and an optional heatsink for efficient cooling.

Mini-Circuits’ ZVE-403(X)-K+ is a Class A, four-stage, unconditionally stable amplifier providing flat gain over a wide frequency range from 26 to 40 GHz. This model is capable of delivering up to 0.125 W output power at P3dB with high output IP3 supporting a wide range of sensitive, high-dynamic range receiver applications and many systems where high performance over wideband is needed. It operates on a +12 V supply and features built-in safety features including protection against reverse bias and immunity to accidental (less than 2 minutes) open or short loads. The amplifier comes in a rugged, compact case (1.2x0.46x0.45”) with K-type (2.92 mm) connectors and an optional heatsink for efficient cooling.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZVE-403-K+
Product Name Connectorized 2.92mm, Medium Power Amplifier, 26 GHz to 40 GHz, 50Ω
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, High Power, Linear Amplifier, 10 MHz to 10 GHz, 50Ω, 5x5 mm QFN Style Package - PMA5-83-2W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Military / Defense
Frequency Range 10 to 10000 MHz
View Details
2 suppliers
SMT, Low Noise, Medium Power, Linear, pHEMT Amplifier Module, 2300 MHz to 2700 MHz, 50Ω, 15x10 mm Package - TAMP-272LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT, Shutdown Amplifier, 30 MHz to 2000 MHz, 50Ω, 3x3 mm QFN Style Package - TSS-23HLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZFL-1000H+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
View Details
2 suppliers