Mini-Circuits Datasheets for Electrical Terminations
Electrical terminations are installed at the end of a bus or transmission line to prevent signals from reflecting back. Sometimes called electrical terminators, these devices are used to prevent electrical interference.
Electrical Terminations: Learn more
| Product Name | Notes |
|---|---|
| Mini-Circuits’ ANNE-50E+ is an ultra-wideband 50Ω termination capable of absorbing signals up to 1W from DC to 65 GHz. It provides excellent return loss across its entire operating frequency range,... | |
| Mini-Circuits’ ANNE-50K+ is an ultra-wideband 50Ω termination capable of absorbing signals up to 1 W from DC to 40 GHz. It provides excellent return loss across its entire operating frequency... | |
| Mini-Circuits’ ANNE-50RP+ is wideband 50Ω termination capable of absorbing signals up to 1W from DC to 6 GHz. It provides excellent return loss across its entire operating frequency range, effectively... | |
| Mini-Circuits’ ANNE-50V+ is an ultra-wideband 50Ω termination capable of absorbing signals up to 1 W from DC to 50 GHz. It provides excellent return loss across its entire operating frequency... | |
| Mini-Circuits’ ANNEF-50+ is a wideband 50Ω termination capable of absorbing signals up to 1 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency... | |
| Mini-Circuits’ ANNEF-50E+ is an ultra-wideband 50Ω termination capable of absorbing signals up to 1 W from DC to 65 GHz. It provides excellent return loss across its entire operating frequency... | |
| Mini-Circuits’ ANNEF-50K+ is an ultra-wideband 50Ω termination capable of absorbing signals up to 1 W from DC to 40 GHz. It provides excellent return loss across its entire operating frequency... | |
| Mini-Circuits’ ANNEF-50V+ is an ultra-wideband 50Ω termination capable of absorbing signals up to 1 W from DC to 50 GHz. It provides excellent return loss across its entire operating frequency... | |
| Mini-Circuits’ ANNEQ-50K+ is an ultra-wideband 50Ω quick turn termination that enables quick connect and disconnect in test systems, saving time. It provides excellent return loss across its entire operating frequency... | |
| Mini-Circuits’ ANNEQ-50X+ is an ultra-wideband 50Ω quick turn termination that enables quick connect and disconnect in test systems, saving time. It provides excellent return loss across its entire operating frequency... | |
| Mini-Circuits’ BTRM-50+ is a wideband 50Ω termination capable of absorbing signals up to 0.5W from DC to 4 GHz. This model provides excellent return loss across its entire operating frequency... | |
| Mini-Circuits’ BTRM-50CN+ is a wideband 50Ω termination capable of absorbing signals up to 0.5W from DC to 4 GHz. This model provides excellent return loss across its entire operating frequency... | |
| Mini-Circuits’ KARN-50-18+ is a wideband 50Ω termination capable of absorbing signals up to 2W from DC to 18000 MHz. This model provides excellent return loss across its entire operating frequency... | |
| Mini-Circuits’ SMPF-TERM50+ is a wideband 50Ω termination capable of absorbing signals up to 1W from DC to 18 GHz. This model provides excellent return loss across its entire operating frequency... | |
| Mini-Circuits’ TERM-10W-183N+ is a wideband 50Ω high power termination capable of absorbing signals up to 10 W from DC to 18 GHz. It provides excellent return loss across its entire... | |
| Mini-Circuits’ TERM-10W-183S+ is a wideband 50Ω high power termination capable of absorbing signals up to 10 W from DC to 18 GHz. It provides excellent return loss across its entire... | |
| Mini-Circuits’ TERM-25W-183N+ is an ultra-wideband 50Ω high power termination capable of absorbing signals up to 25W from DC to 18 GHz. It provides excellent return loss across its entire operating... | |
| Mini-Circuits’ TERM-25W-183S+ is an ultra-wideband 50Ω high power termination capable of absorbing signals up to 25 W from DC to 18 GHz. It provides excellent return loss across its entire... | |
| Mini-Circuits’ TERM-2W-183S+ is a wideband 50Ω high power termination capable of absorbing signals up to 2 W from DC to 18 GHz. It provides excellent return loss across its entire... | |
| Mini-Circuits’ TERM-50W-183N+ is an ultra-wideband 50Ω high power termination capable of absorbing signals up to 50W from DC to 18 GHz. It provides excellent return loss across its entire operating... | |
| Mini-Circuits’ TERM-50W-183S+ is an ultra-wideband 50Ω high power termination capable of absorbing signals up to 50W from DC to 18 GHz. It provides excellent return loss across its entire operating... | |
| Mini-Circuits’ TERM-5W-183N+ is a wideband 50Ω high power termination capable of absorbing signals up to 5 W from DC to 18 GHz. It provides excellent return loss across its entire... | |
| Mini-Circuits’ TERM-5W-183S+ is a wideband 50Ω high power termination capable of absorbing signals up to 5 W from DC to 18 GHz. It provides excellent return loss across its entire... | |
| Mini-Circuits’ TTRM-50+ is a wideband 50Ω termination capable of absorbing signals up to 2W from DC to 6000 MHz. This model provides excellent return loss across its entire operating frequency... | |
| TERM / BNC / RoHS | |
| TERM / DIN / 50 OHM RoHS5 | |
| TERM / N / RoHS | |
| TERM / N-M W/CHAIN / RoHS | |
| TERM / SMA W/CAP & CHAIN/ RoHS | |
| TERM / SMA-M / 12GHZ RoHS | |
| TERM / SMA-M / 18GHZ RoHS | |
| TERM / SMA-M / 20GHZ RoHS | |
| TERM SMB-F DC-6GHz Au RoHS | |
| The Mini-Circuits ANNE-50W+ is an ultra-wideband 50Ω termination capable of absorbing signals up to 0.5 W from DC to 110 GHz. It provides excellent return loss across its entire operating... |