Mini-Circuits CONNECTORIZED SMA, LINEAR, LOW NOISE AMPLIFIER, 12.5 GHz to 20 GHz, 50Ω ZX60-10203LN+

Description
Mini-Circuits’ ZX60-10203LN+ is a low noise amplifier utilizing MCL's own pHEMT-based amplifier, PMA3-10203+. Operating from 12.5 to 20 GHz, this amplifier features high dynamic range with typical 1.9 dB noise figure, 20 dB gain, +17 dBm P1dB, and +24 dBm OIP3. This combination of characteristics makes it ideal for sensitive, high dynamic range receiver applications. The ZX60-10203LN+ operates on a single +6 V supply at 58 mA and comes in a rugged, compact unibody case (0.74 × 0.75 × 0.46") with integrated SMA female connectors, making it an excellent candidate for demanding operating conditions and crowded system layouts.
Request a Quote Datasheet
Description
Mini-Circuits’ ZX60-10203LN+ is a low noise amplifier utilizing MCL's own pHEMT-based amplifier, PMA3-10203+. Operating from 12.5 to 20 GHz, this amplifier features high dynamic range with typical 1.9 dB noise figure, 20 dB gain, +17 dBm P1dB, and +24 dBm OIP3. This combination of characteristics makes it ideal for sensitive, high dynamic range receiver applications. The ZX60-10203LN+ operates on a single +6 V supply at 58 mA and comes in a rugged, compact unibody case (0.74 × 0.75 × 0.46") with integrated SMA female connectors, making it an excellent candidate for demanding operating conditions and crowded system layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONNECTORIZED SMA, LINEAR, LOW NOISE AMPLIFIER, 12.5 GHz to 20 GHz, 50Ω - ZX60-10203LN+ - Mini-Circuits
Brooklyn, NY, United States
CONNECTORIZED SMA, LINEAR, LOW NOISE AMPLIFIER, 12.5 GHz to 20 GHz, 50Ω
ZX60-10203LN+
CONNECTORIZED SMA, LINEAR, LOW NOISE AMPLIFIER, 12.5 GHz to 20 GHz, 50Ω ZX60-10203LN+
Mini-Circuits’ ZX60-10203LN+ is a low noise amplifier utilizing MCL's own pHEMT-based amplifier, PMA3-10203+. Operating from 12.5 to 20 GHz, this amplifier features high dynamic range with typical 1.9 dB noise figure, 20 dB gain, +17 dBm P1dB, and +24 dBm OIP3. This combination of characteristics makes it ideal for sensitive, high dynamic range receiver applications. The ZX60-10203LN+ operates on a single +6 V supply at 58 mA and comes in a rugged, compact unibody case (0.74 × 0.75 × 0.46") with integrated SMA female connectors, making it an excellent candidate for demanding operating conditions and crowded system layouts.

Mini-Circuits’ ZX60-10203LN+ is a low noise amplifier utilizing MCL's own pHEMT-based amplifier, PMA3-10203+. Operating from 12.5 to 20 GHz, this amplifier features high dynamic range with typical 1.9 dB noise figure, 20 dB gain, +17 dBm P1dB, and +24 dBm OIP3. This combination of characteristics makes it ideal for sensitive, high dynamic range receiver applications. The ZX60-10203LN+ operates on a single +6 V supply at 58 mA and comes in a rugged, compact unibody case (0.74 × 0.75 × 0.46") with integrated SMA female connectors, making it an excellent candidate for demanding operating conditions and crowded system layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZX60-10203LN+
Product Name CONNECTORIZED SMA, LINEAR, LOW NOISE AMPLIFIER, 12.5 GHz to 20 GHz, 50Ω
Amplifier Type Low Noise Amplifier
Frequency Range 12500 to 20000 MHz
Minimum Gain 20.3 dB
Maximum Gain 20.3 dB
Output Power 16.9 dBm
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, 1.5x1.5 mm QFN Style Package - LEE1-6+ - Mini-Circuits
Specs
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 6000 MHz
Minimum Gain 13.2 dB
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω - ZFL-2000+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
3 suppliers
Connectorized SMA-N, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω - ZHL-100W-272+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 700 to 2700 MHz
Minimum Gain 45 dB
View Details
Connectorized SMA-N, High Power Amplifier, 3250 MHz to 3850 MHz, 50Ω - ZHL-100W-382+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Frequency Range 3250 to 3850 MHz
View Details