Mini-Circuits Connectorized 2.92mm, Low Noise, Medium Power Amplifier, 18 GHz to 40 GHz, 50Ω ZVA-18403GX+

Description
Mini-Circuits’ ZVA-18403G+ is a coaxial, low noise, wideband and high gain amplifier operating from 18 to 40 GHz. The model operates over a single positive supply range of +9 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains constant efficiency over the full input voltage range. The amplifier incorporates several DC-protection features against over-voltage, reverse voltage and in-rush current that protects it from damage if mishandled during operation. This amplifier has an excellent Noise Figure performance of 3.8 dB (typ.) over the entire band, and is capable of delivering about 200 mW (+23 dBm) of RF Power. This amplifier is an ideal choice for appliciations with extremely demanding dynamic range requirements.
Request a Quote Datasheet
Description
Mini-Circuits’ ZVA-18403G+ is a coaxial, low noise, wideband and high gain amplifier operating from 18 to 40 GHz. The model operates over a single positive supply range of +9 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains constant efficiency over the full input voltage range. The amplifier incorporates several DC-protection features against over-voltage, reverse voltage and in-rush current that protects it from damage if mishandled during operation. This amplifier has an excellent Noise Figure performance of 3.8 dB (typ.) over the entire band, and is capable of delivering about 200 mW (+23 dBm) of RF Power. This amplifier is an ideal choice for appliciations with extremely demanding dynamic range requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized 2.92mm, Low Noise, Medium Power Amplifier, 18 GHz to 40 GHz, 50Ω - ZVA-18403GX+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized 2.92mm, Low Noise, Medium Power Amplifier, 18 GHz to 40 GHz, 50Ω
ZVA-18403GX+
Connectorized 2.92mm, Low Noise, Medium Power Amplifier, 18 GHz to 40 GHz, 50Ω ZVA-18403GX+
Mini-Circuits’ ZVA-18403G+ is a coaxial, low noise, wideband and high gain amplifier operating from 18 to 40 GHz. The model operates over a single positive supply range of +9 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains constant efficiency over the full input voltage range. The amplifier incorporates several DC-protection features against over-voltage, reverse voltage and in-rush current that protects it from damage if mishandled during operation. This amplifier has an excellent Noise Figure performance of 3.8 dB (typ.) over the entire band, and is capable of delivering about 200 mW (+23 dBm) of RF Power. This amplifier is an ideal choice for appliciations with extremely demanding dynamic range requirements.

Mini-Circuits’ ZVA-18403G+ is a coaxial, low noise, wideband and high gain amplifier operating from 18 to 40 GHz. The model operates over a single positive supply range of +9 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains constant efficiency over the full input voltage range. The amplifier incorporates several DC-protection features against over-voltage, reverse voltage and in-rush current that protects it from damage if mishandled during operation. This amplifier has an excellent Noise Figure performance of 3.8 dB (typ.) over the entire band, and is capable of delivering about 200 mW (+23 dBm) of RF Power. This amplifier is an ideal choice for appliciations with extremely demanding dynamic range requirements.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZVA-18403GX+
Product Name Connectorized 2.92mm, Low Noise, Medium Power Amplifier, 18 GHz to 40 GHz, 50Ω
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 6000 MHz, 50Ω, SOT-89 Style Package - GVA-62+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 10 to 6000 MHz
View Details
4 suppliers
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Transistor, 45 MHz to 6000 MHz, SOT-343 Style Package - SAV-581+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 8.3 dB
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 6000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-81+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 6000 MHz
Minimum Gain 5.00E-4 dB
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω - ZFL-2000G+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 10 to 2000 MHz
Minimum Gain 20 dB
View Details