Connectorized SMA, Medium Power, Linear Amplifier, 0.4 MHz to 150 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-3A-S+ |
| Product Name | Connectorized SMA, Medium Power, Linear Amplifier, 0.4 MHz to 150 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | -20 to 65 C (-4 to 149 F) |
| Frequency Range | 0.4000 to 150 MHz |
| Minimum Gain | 24 dB |
| Maximum Gain | 24 dB |