Mini-Circuits Connectorized 2.92mm, Medium Power, Linear Amplifier, 18 GHz to 43.5 GHz, 50Ω ZVE-433GX+

Description
Mini-Circuits’ ZVE-433GX+ is a coaxial, wideband, medium power amplifier, operating from 18 to 43.5 GHz. The model operates over a single supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains consistent efficiency over the full input voltage range. The amplifier incorporates several DC-protection
Request a Quote Datasheet
Description
Mini-Circuits’ ZVE-433GX+ is a coaxial, wideband, medium power amplifier, operating from 18 to 43.5 GHz. The model operates over a single supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains consistent efficiency over the full input voltage range. The amplifier incorporates several DC-protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized 2.92mm, Medium Power, Linear Amplifier, 18 GHz to 43.5 GHz, 50Ω - ZVE-433GX+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized 2.92mm, Medium Power, Linear Amplifier, 18 GHz to 43.5 GHz, 50Ω
ZVE-433GX+
Connectorized 2.92mm, Medium Power, Linear Amplifier, 18 GHz to 43.5 GHz, 50Ω ZVE-433GX+
Mini-Circuits’ ZVE-433GX+ is a coaxial, wideband, medium power amplifier, operating from 18 to 43.5 GHz. The model operates over a single supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains consistent efficiency over the full input voltage range. The amplifier incorporates several DC-protection

Mini-Circuits’ ZVE-433GX+ is a coaxial, wideband, medium power amplifier, operating from 18 to 43.5 GHz. The model operates over a single supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains consistent efficiency over the full input voltage range. The amplifier incorporates several DC-protection

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZVE-433GX+
Product Name Connectorized 2.92mm, Medium Power, Linear Amplifier, 18 GHz to 43.5 GHz, 50Ω
Amplifier Type Power Amplifier
Frequency Range 18000 to 43500 MHz
Minimum Gain 34 dB
Maximum Gain 42 dB
Output Power 22 to 28.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Medium Power, Linear, HBT Amplifier, 869 MHz to 2170 MHz, 50Ω, SOT-89 Style Package - GVA-91+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
4 suppliers
Connectorized SMA, Low Noise, Linear Amplifier, 0.1 MHz to 1000 MHz, 50Ω - ZFL-1000LNB+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 0.1000 to 1000 MHz
View Details
3 suppliers
RF Amplifiers - 3157-WVA-44603LNX+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; 5G, SATCOM
RoHS Compliant RoHS
View Details