Mini-Circuits Connectorized 1.0mm, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω ZVA-71863HPX+

Description
Mini-Circuits’ ZVA-71863HP+ is a coaxial, medium power high frequency amplifier, operating from 71 to 86 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains constant efficiency over the full input voltage range. The amplifier incorporates several DC-protection features, such as over-voltage, reverse voltage and in-rush current, that protect the amplifier from damage if mishandled during operation. The high frequency operation combined with high gain and medium output power makes this amplifier an ideal choice for automotive, radar/sensing applications, and 5G testing for E-band.
Request a Quote Datasheet
Description
Mini-Circuits’ ZVA-71863HP+ is a coaxial, medium power high frequency amplifier, operating from 71 to 86 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains constant efficiency over the full input voltage range. The amplifier incorporates several DC-protection features, such as over-voltage, reverse voltage and in-rush current, that protect the amplifier from damage if mishandled during operation. The high frequency operation combined with high gain and medium output power makes this amplifier an ideal choice for automotive, radar/sensing applications, and 5G testing for E-band.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized 1.0mm, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - ZVA-71863HPX+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized 1.0mm, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω
ZVA-71863HPX+
Connectorized 1.0mm, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω ZVA-71863HPX+
Mini-Circuits’ ZVA-71863HP+ is a coaxial, medium power high frequency amplifier, operating from 71 to 86 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains constant efficiency over the full input voltage range. The amplifier incorporates several DC-protection features, such as over-voltage, reverse voltage and in-rush current, that protect the amplifier from damage if mishandled during operation. The high frequency operation combined with high gain and medium output power makes this amplifier an ideal choice for automotive, radar/sensing applications, and 5G testing for E-band.

Mini-Circuits’ ZVA-71863HP+ is a coaxial, medium power high frequency amplifier, operating from 71 to 86 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains constant efficiency over the full input voltage range. The amplifier incorporates several DC-protection features, such as over-voltage, reverse voltage and in-rush current, that protect the amplifier from damage if mishandled during operation. The high frequency operation combined with high gain and medium output power makes this amplifier an ideal choice for automotive, radar/sensing applications, and 5G testing for E-band.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZVA-71863HPX+
Product Name Connectorized 1.0mm, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In, Low Noise, Linear Amplifier, 5 MHz to 1000 MHz, 50Ω - AMP-15 - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -54 to 85 C (-65 to 185 F)
Nominal Impedance 50
View Details
DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz - ADCA3990 - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
View Details
Connectorized SMA, Low Noise, Linear Amplifier, 800 MHz to 1200 MHz, 50Ω - ZEL-0812LN - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -54 to 85 C (-65 to 185 F)
Frequency Range 800 to 1200 MHz
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω - ZHL-1042J+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details