Mini-Circuits’ ZVE-433GX+ is a coaxial, wideband, medium power amplifier, operating from 18 to 43.5 GHz. The model operates over a single supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains consistent efficiency over the full input voltage range. The amplifier incorporates several DC-protection
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZVE-433G+ |
| Product Name | Connectorized 2.92mm, Medium Power, Linear Amplifier, 18 GHz to 43.5 GHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Frequency Range | 18000 to 43500 MHz |
| Minimum Gain | 34 dB |
| Maximum Gain | 42 dB |
| Output Power | 22 to 28.5 dBm |