The ZVA-213AX-S+ is a coaxial wideband RF amplifier operating from 800 MHz to 21 GHz, designed for applications including test and measurement, 5G, and aerospace systems. It features SMA female connectors, a single +12 VDC supply, and delivers +27 dBm saturated output power and +24 dBm typ. at 1 dB compression. Gain is 21 to 24 dB with ±1.5 dB flatness across the band, while the noise figure is 4 dB typ. and the output IP3 is +34 dBm typ. The amplifier includes protection against over-voltage, reverse voltage, and DC transients. Operating temperature range is -40 °C to +60 °C ambient, and it weighs 345 grams without a heatsink. Its case style is AV2554-3.
Mini-Circuits’ ZVA-213A(X)-S+ is a coaxial, wideband RF amplifier capable of operating from 800 MHz to 21 GHz. The design can deliver output power of +27 dBm at saturation and +24 dBm typ. at 1 dB compression, making it an ideal choice for applications requiring a wideband driver amplifier. With a low noise figure of 4 dB typ. across majority of the band, it can be used in test setups that require higher dynamic range. Complementary safety features such as protection against DC transients, over- voltage and reverse voltage conditions ensure that the amplifier stays protected against mishandling.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZVA-213AX-S+ |
| Product Name | Connectorized SMA, Medium Power, Linear Amplifier, 800 MHz to 21 GHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | -40 to 60 C (-40 to 140 F) |
| Package Type | Connectorized |