Mini-Circuits Connectorized SMA, Linear, Gain Block Amplifier, 50 MHz to 8 GHz, 50Ω ZX60-83WLV+

Description
Mini-Circuits’ ZX60-83WLV+ is a wideband amplifier utilizing Mini-Circuits' own pHEMT-based amplifier, the PHA-83W+, offering industry-leading performance over its full frequency range from 0.05 to 8.0 GHz. This design operates on a single +6 V supply @ 55 mA and comes in a rugged, compact unibody case (0.74” × 0.75” × 0.46”) with integrated SMA female connectors, making it an excellent candidate for demanding operating conditions and crowded system layouts.
Request a Quote Datasheet
Description
Mini-Circuits’ ZX60-83WLV+ is a wideband amplifier utilizing Mini-Circuits' own pHEMT-based amplifier, the PHA-83W+, offering industry-leading performance over its full frequency range from 0.05 to 8.0 GHz. This design operates on a single +6 V supply @ 55 mA and comes in a rugged, compact unibody case (0.74” × 0.75” × 0.46”) with integrated SMA female connectors, making it an excellent candidate for demanding operating conditions and crowded system layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, Linear, Gain Block Amplifier, 50 MHz to 8 GHz, 50Ω - ZX60-83WLV+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, Linear, Gain Block Amplifier, 50 MHz to 8 GHz, 50Ω
ZX60-83WLV+
Connectorized SMA, Linear, Gain Block Amplifier, 50 MHz to 8 GHz, 50Ω ZX60-83WLV+
Mini-Circuits’ ZX60-83WLV+ is a wideband amplifier utilizing Mini-Circuits' own pHEMT-based amplifier, the PHA-83W+, offering industry-leading performance over its full frequency range from 0.05 to 8.0 GHz. This design operates on a single +6 V supply @ 55 mA and comes in a rugged, compact unibody case (0.74” × 0.75” × 0.46”) with integrated SMA female connectors, making it an excellent candidate for demanding operating conditions and crowded system layouts.

Mini-Circuits’ ZX60-83WLV+ is a wideband amplifier utilizing Mini-Circuits' own pHEMT-based amplifier, the PHA-83W+, offering industry-leading performance over its full frequency range from 0.05 to 8.0 GHz. This design operates on a single +6 V supply @ 55 mA and comes in a rugged, compact unibody case (0.74” × 0.75” × 0.46”) with integrated SMA female connectors, making it an excellent candidate for demanding operating conditions and crowded system layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZX60-83WLV+
Product Name Connectorized SMA, Linear, Gain Block Amplifier, 50 MHz to 8 GHz, 50Ω
Frequency Range 50 to 8000 MHz
Minimum Gain 9 dB
Maximum Gain 15 dB
Output Power 12 to 16 dBm
Return Loss 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 500 MHz to 8000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-83LN+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
Specs
Frequency Range 10 to 4200 MHz
Minimum Gain ? to 39 dB
Maximum Gain 39 dB
View Details
SMT MMIC, Low Noise, Linear Amplifier, 2500 MHz to 3500 MHz, 50Ω, 3x3 mm QFN Style Package - PMA3-352GLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
3 suppliers
SMT MMIC, High Power, Linear Amplifier, 10 MHz to 10 GHz, 50Ω, 5x5 mm QFN Style Package - PMA5-83-2W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Military / Defense
Frequency Range 10 to 10000 MHz
View Details
2 suppliers