Mini-Circuits Datasheets for RF Power Detectors

RF power detectors are devices that detect an RF signal and convert it to an output that corresponds to the RF power. These devices typically connect in-line with coaxial connectors.
RF Power Detectors: Learn more

Product Name Notes
Mini-Circuits’ FCPM-6000RC Integrated Frequency Counter & Power Meter is a compact (5.00 x 2.66 x 1.36”) precision test device controlled via USB or Ethernet (HTTP and Telnet protocols) or operated...
Mini-Circuits’ PWR-18PWHS-RC peak & average power sensor operates from 50 MHz to 18 GHz with an industry leading measurement range down to -40 dBm in peak mode and -60 dBm...
Mini-Circuits’ PWR-18RMS-RC is a high-performance and cost-effective RMS power sensor for measurement of average power levels in a diverse range of test applications. The sensor operates from 50 MHz to...
Mini-Circuits’ PWR-2.5GHS-75 is a low cost compact sensor-head that turns any PC with a USB port into an average power meter for CW (continuous waveform) signals. The sensor has a...
Mini-Circuits’ PWR-40PW-RC is a high performance sensor for any power measurement application from 0.5 to 40 GHz. The 10 MHz internal modulation bandwidth, coupled with a data processing rate of...
Mini-Circuits’ PWR-4GHS is a low cost compact sensor-head that turns any PC with a USB port into an average power meter for CW (continuous waveform) signals. The sensor has a...
Mini-Circuits’ PWR-6GHS is a low cost compact sensor-head that turns any PC with a USB port into an average power meter for CW (continuous waveform) signals. The sensor has a...
Mini-Circuits’ PWR-6LGHS is a low cost, compact sensor-head that turns any PC with a USB port into an average power meter for CW (continuous waveform) signals. The sensor has a...
Mini-Circuits’ PWR-6LRMS-RC is a low cost, compact sensor-head that turns any PC with a USB port into a true RMS power meter for CW (continuous waveform), modulated and multi-tone signals.
Mini-Circuits’ PWR-6RMS-RC is a compact sensor-head that turns any PC into true RMS power meter for CW, modulated and multi tone signals. The sensor has an 55 dB input dynamic...
Mini-Circuits’ PWR-8FS is a low cost compact sensor-head that turns any PC with a USB port into an average power meter for CW (continuous waveform) signals. The sensor has a...
Mini-Circuits’ PWR-8GHS is a low cost compact sensor-head that turns any PC with a USB port into an average power meter for CW (continuous waveform) signals. The sensor has a...
Mini-Circuits’ PWR-8GHS-RC is a compact sensor-head that turns any PC into an average power meter for CW (continuous waveform) signals. The sensor has an 50 dB input dynamic range and...
Mini-Circuits’ PWR-8P-RC is a compact sensor-head that turns any PC into a high performance power meter for peak and average measurements of CW and pulse modulated signals. The sensor has...
Mini-Circuits’ PWR-8PW-RC is a high performance sensor for any power measurement application from 10 MHz to 8 GHz. The 10 MHz internal modulation bandwidth, coupled with a data processing rate...
Mini-Circuits’ PWR-9PWHS-RC peak & average power sensor operates from 50 to 9000 MHz with an industry leading measurement range down to -40 dBm in peak mode and -60 dBm in...
Mini-Circuits’ PWR-9RMS-RC is a high-performance and cost-effective RMS power sensor for measurement of average power levels in a diverse range of test applications. The sensor operates from 50 to 9000...
Mini-Circuits’ ZV47-E673RMS+ is a high-accuracy RMS power detector with an ultra-wide RF input bandwidth of 0.1 GHz to 67 GHz. The DC output voltage of the detector provides an accurate...
Mini-Circuits’ ZV47-K44+ is an envelope detector that covers a wide RF input bandwidth from 500 MHz to 43.5 GHz. The output is a baseband voltage proportional to the instantaneous amplitude...
Mini-Circuits’ ZV47-K44RMS+ is a high-accuracy RMS power detector that covers a wide RF input band- width from 100 MHz to 40 GHz. The DC output voltage of the detector provides...
POWER DETECTOR/ SMA/ ROHS