Mini-Circuits Datasheets for Waveguide-to-Coaxial Adapters
Waveguide-to-coaxial adapters are used to connect waveguide devices to coaxial components.
Waveguide-to-Coaxial Adapters: Learn more
| Product Name | Notes |
|---|---|
| Mini-Circuits’ WR10-10+ is a waveguide-to-coax adapter operating from 75 to 110 GHz (W-band). This product features a WR10 waveguide interface with a precision standard UG387/U anti-cocking flange-to-1.0 mm Female coaxial... | |
| Mini-Circuits’ WR10-10R+ is a waveguide to coaxial adapter operating from 75 to 110 GHz. This product features a WR10 waveguide interface with a precision standard UG387/U anti-cocking flange to a... | |
| Mini-Circuits’ WR12-10R+ is a waveguide to coaxial adapter operating from 60 to 90 GHz. This product features a WR12 waveguide interface with a precision standard UG387/U anti-cocking flange to a... | |
| Mini-Circuits’ WR12-10R+ is a waveguide-to-coax adapter operating from 60 to 90 GHz (E-band). This product features a WR12 waveguide interface with a precision standard UG387/U anti-cocking flange to 1.0 mm-Female... | |
| Mini-Circuits’ WR15-185+ is a waveguide-to-coax adapter operating from 50 to 70 GHz (V-band). This product features a WR15 waveguide interface with a precision standard UG385/U anti-cocking flange-to-1.85 mm-Female coaxial connector. | |
| Mini-Circuits’ WR15-185R+ is a waveguide to coaxial adapter operating from 50 to 70 GHz. This product features a WR15 waveguide interface with a precision standard UG385/U anti-cocking flange to 1.85... | |
| Mini-Circuits’ WR19-EFR+ is a waveguide to coax adapter operating from 40 to 60 GHz. This product features a WR19 waveguide interface with a precision standard UG383/U flange to 1.85mm-Female coaxial... | |
| Mini-Circuits’ WR22-VFR+ is a waveguide to coax adapter operating from 33 to 50 GHz. This product features a WR22 waveguide interface with a precision standard UG383/U-Flange to 2.4 mm-F coaxial... | |
| Mini-Circuits’ WR28-KFR+ is a waveguide to coax adapter operating from 26.5 to 40 GHz. This product features a WR28 waveguide with a precision standard UG-599/U-Flange transitioning to 2.92 mm-F coaxial... |