Mini-Circuits Connectorized SMA, High Power Amplifier, 6000 MHz to 18 GHz, 50Ω ZHL6G018G020X+

Description
ZHL6G018G020X+ is a Class AB, high power amplifier providing 20W (typical) of saturated output power over the 6 to 18 GHz band, ideal for a variety of high power test setups as well as applications including communications, radar and more. This ruggedly designed amplifier provides unconditional stability and built-in self-protection against reverse polarity, over voltage and overheating. It is capable of withstanding a VSWR of 3:1 at 20W P . Housed in a rugged aluminum alloy case measuring OUT 6 x 4 x 1”, the unit features SMA connectors and an optional heat sink and fan attachment for cooling.
Request a Quote Datasheet
Description
ZHL6G018G020X+ is a Class AB, high power amplifier providing 20W (typical) of saturated output power over the 6 to 18 GHz band, ideal for a variety of high power test setups as well as applications including communications, radar and more. This ruggedly designed amplifier provides unconditional stability and built-in self-protection against reverse polarity, over voltage and overheating. It is capable of withstanding a VSWR of 3:1 at 20W P . Housed in a rugged aluminum alloy case measuring OUT 6 x 4 x 1”, the unit features SMA connectors and an optional heat sink and fan attachment for cooling.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, High Power Amplifier, 6000 MHz to 18 GHz, 50Ω - ZHL6G018G020X+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, High Power Amplifier, 6000 MHz to 18 GHz, 50Ω
ZHL6G018G020X+
Connectorized SMA, High Power Amplifier, 6000 MHz to 18 GHz, 50Ω ZHL6G018G020X+
ZHL6G018G020X+ is a Class AB, high power amplifier providing 20W (typical) of saturated output power over the 6 to 18 GHz band, ideal for a variety of high power test setups as well as applications including communications, radar and more. This ruggedly designed amplifier provides unconditional stability and built-in self-protection against reverse polarity, over voltage and overheating. It is capable of withstanding a VSWR of 3:1 at 20W P . Housed in a rugged aluminum alloy case measuring OUT 6 x 4 x 1”, the unit features SMA connectors and an optional heat sink and fan attachment for cooling.

ZHL6G018G020X+ is a Class AB, high power amplifier providing 20W (typical) of saturated output power over the 6 to 18 GHz band, ideal for a variety of high power test setups as well as applications including communications, radar and more. This ruggedly designed amplifier provides unconditional stability and built-in self-protection against reverse polarity, over voltage and overheating. It is capable of withstanding a VSWR of 3:1 at 20W P . Housed in a rugged aluminum alloy case measuring OUT 6 x 4 x 1”, the unit features SMA connectors and an optional heat sink and fan attachment for cooling.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZHL6G018G020X+
Product Name Connectorized SMA, High Power Amplifier, 6000 MHz to 18 GHz, 50Ω
Amplifier Type Power Amplifier
Applications Radar Systems
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 950 MHz to 2150 MHz, 75Ω, SOT-89 Style Package - PGA-106W-75+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers
Connectorized SMA, Low Noise, Linear Amplifier, 0.1 MHz to 500 MHz, 50Ω - ZFL-500LNB+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
View Details
3 suppliers
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZFL-1000VH2+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
View Details
3 suppliers
Connectorized MCX / N, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 250W, 50Ω - ZHL-2425-250X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 0.5000 dB
View Details
2 suppliers