Mini-Circuits Datasheets for RF Frequency Multipliers
RF frequency multipliers are nonlinear devices that produce an output signal with a frequency that is larger than the frequency of a corresponding input signal by a predetermined factor.
RF Frequency Multipliers: Learn more
| Product Name | Notes |
|---|---|
| 12X Multiplier, Output Freq 4500 - 6000 MHz | |
| 2X Multiplier, Output Freq 0.1 - 300 MHz | |
| 2X Multiplier, Output Freq 10 - 1000 MHz | |
| 2X Multiplier, Output Freq 1000 - 2200 MHz | |
| 2X Multiplier, Output Freq 10000 - 20000 MHz | |
| 2X Multiplier, Output Freq 140 - 3000 MHz | |
| 2X Multiplier, Output Freq 20 - 1000 MHz | |
| 2X Multiplier, Output Freq 2200 - 3800 MHz | |
| 2X Multiplier, Output Freq 3400 - 7200 MHz | |
| 2X Multiplier, Output Freq 7000 - 10000 MHz | |
| 2X Plug-In Multiplier, Output Freq 0.1 - 300 MHz | |
| 2X Plug-In Multiplier, Output Freq 10 - 1000 MHz | |
| 2X Plug-In Multiplier, Output Freq 140 - 3000 MHz | |
| 2X Plug-In Multiplier, Output Freq 2 - 1000 MHz | |
| 2X SMT Multiplier, Output Freq 100 - 3000 MHz | |
| 2X SMT Multiplier, Output Freq 1000 - 2200 MHz | |
| 2X SMT Multiplier, Output Freq 10000 - 20000 MHz | |
| 2X SMT Multiplier, Output Freq 1200 - 4400 MHz | |
| 2X SMT Multiplier, Output Freq 140 - 3000 MHz | |
| 2X SMT Multiplier, Output Freq 20 - 1000 MHz | |
| 2X SMT Multiplier, Output Freq 20 - 2000 MHz | |
| 2X SMT Multiplier, Output Freq 2200 - 3800 MHz | |
| 2X SMT Multiplier, Output Freq 2600 - 7200 MHz | |
| 2X SMT Multiplier, Output Freq 3200 - 4400 MHz | |
| 2X SMT Multiplier, Output Freq 3400 - 7200 MHz | |
| 2X SMT Multiplier, Output Freq 5000 - 10000 MHz | |
| 2X SMT Multiplier, Output Freq 5400 - 9600 MHz | |
| 2X SMT Multiplier, Output Freq 7000 - 10000 MHz | |
| 3X Multiplier, Output Freq 3000 - 4500 MHz | |
| 3X Multiplier, Output Freq 5100 - 6900 MHz | |
| 3X Multiplier, Output Freq 6000 - 8100 MHz | |
| 3X Multiplier, Output Freq 900 - 1200 MHz | |
| 3X SMT Multiplier, Output Freq 300 - 450 MHz | |
| 3X SMT Multiplier, Output Freq 3000 - 4500 MHz | |
| 3X SMT Multiplier, Output Freq 450 - 900 MHz | |
| 3X SMT Multiplier, Output Freq 4800 - 6600 MHz | |
| 3X SMT Multiplier, Output Freq 5400 - 8100 MHz | |
| 3X SMT Multiplier, Output Freq 6600 - 10005 MHz | |
| 3X SMT Multiplier, Output Freq 6600 - 12000 MHz | |
| 3X SMT Multiplier, Output Freq 7800 - 15000 MHz | |
| 3X SMT Multiplier, Output Freq 900 - 1200 MHz | |
| 4X SMT Multiplier, Output Freq 1280 - 2000 MHz | |
| 5X SMT Multiplier, Output Freq 2250 - 2750 MHz | |
| 5X SMT Multiplier, Output Freq 3375 - 4750 MHz | |
| i-Circuits’ RMK-5-13+ frequency multiplier provides a multiplication factor of 5, converting input frequencies from 150 to 200 MHz into output frequencies from 750 to 1000 MHz, supporting applications including syn-... | |
| Mini-Circuits’ CY2-143+ is an ultra-wideband MMIC frequency doubler, converting input frequencies from 2 to 7 GHz into output frequencies from 4 to 14 GHz. Its wide output range makes this... | |
| Mini-Circuits’ CY2-283+ is an ultra-wideband MMIC frequency doubler, converting input frequencies from 3.5 to 14 GHz into output frequencies from 7 to 28 GHz. Its wide output range makes this... | |
| Mini-Circuits’ CY2-44+ is an ultra-wideband MMIC frequency doubler, converting input frequencies from 6.2 to 20 GHz into output frequencies from 12.4 to 40 GHz. Its wide output range makes this... | |
| Mini-Circuits’ CY3-223+ is an ultra-wideband MMIC Frequency Tripler, converting input frequencies from 3.33 to 7.33 GHz into output frequencies from 10 to 22 GHz. Its wide output range makes this... | |
| Mini-Circuits’ CY3-453+ is a wideband MMIC Frequency Tripler, converting input frequencies from 6.66 to 15 GHz into output frequencies from 20 to 45 GHz. Its wide output range makes this... | |
| Mini-Circuits’ RKK-4-112+ frequency multiplier provides a multiplication factor of 4, converting input frequencies from 200 to 275 MHz into output frequencies from 800 to 1100 MHz, supporting applications including synthesizers,... | |
| Mini-Circuits’ RKK-4-252+ frequency multiplier provides a multiplication factor of 4, converting input fre- quencies from 430 to 630 MHz into output frequencies from 1720 to 2520 MHz, supporting applications including... | |
| Mini-Circuits’ RKK-4-442+ frequency multiplier provides a multiplication factor of 4, converting input frequencies from 900 to 1100 MHz into output frequencies from 3600 to 4400 MHz, supporting applications including synthesizers,... | |
| Mini-Circuits’ RMK-3-212+ frequency multiplier provides a multiplication factor of 3, converting input frequencies from 400 to 700 MHz into output frequencies from 1200 to 2100 MHz, supporting applications such as... | |
| Mini-Circuits’ RMK-3-31+ frequency multiplier provides a multiplication factor of 3 converting input frequen- cies from 9 to 12 MHz into output frequencies from 27 to 36 MHz, supporting applications including... | |
| Mini-Circuits’ RMK-3-33+ frequency multiplier provides a multiplication factor of 3 converting input frequencies from 700 to 1000 MHz into output frequencies from 2100 to 3000 MHz, supporting applications including synthesizers,... | |
| Mini-Circuits’ RMK-3-332+ is a surface mount frequency multiplier with a multiplication factor of 3, converting input frequencies of 700 to 1100 MHz into output frequencies of 2100 to 3300 MHz. | |
| Mini-Circuits’ RMK-5-2251+ frequency multiplier provides a multiplication factor of 5 converting input frequencies from 300 to 450 MHz into output frequencies from 1500 to 2250 MHz, supporting applications including synthesizers,... | |
| Mini-Circuits’ RMK-5-352+ is a surface mount frequency multiplier with a multiplication factor of 5, convert- ing input frequencies from 550 to 700 MHz into output frequencies from 2750 to 3500... | |
| Mini-Circuits’ RMK-5-52+ frequency multiplier provides a multiplication factor of 5 converting input frequencies from 50 to 100 MHz into output frequencies from 250 to 500 MHz, supporting applications including synthesizers,... | |
| Mini-Circuits’ RMK-5-571+ is a surface mount frequency multiplier with a multiplication factor of 5, converting input frequencies of 70 to 115 MHz into output frequencies of 350 to 575 MHz. | |
| Mini-Circuits’ RMK-5-83+ frequency multiplier provides a multiplication factor of 5, converting input frequencies from 1000 to 1600 MHz to output frequencies from 5000 to 8000 MHz, supporting applications such as... | |
| Mini-Circuits’ RMK-5-972+ frequency multiplier provides a multiplication factor of 5, converting input frequencies from 1620 to 1950 MHz to output frequencies from 8100 to 9750 MHz, supporting applications such as... | |
| Mini-Circuits’ ZXF90-2-153-K+ is an ultra-wideband frequency doubler, converting input frequencies from 4.5 to 7.5 GHz into output frequencies from 9 to 15 GHz. Its wide output range makes this model... | |
| Mini-Circuits’ ZXF90-2-44-K+ is an ultra-wideband frequency doubler, converting input frequencies from 6.2 to 20 GHz into output frequencies from 12.4 to 40 GHz. Its wide output range makes this model... | |
| Mini-Circuits’ ZXF90-3-223-K+ is a wideband frequency tripler utilizing MCLs’ own GaAs HBT multipier, CY3-223-DG+, converting input frequencies from 3.33 to 7.33 GHz into output frequencies from 10 to 22 GHz. | |
| Mini-Circuits’ ZXF90-3-443-K+ is a wideband frequency tripler utilizing MCLs’ own GaAs HBT multiplier, CY3-453-DG+, converting input frequencies from 6.66 to 14.5 GHz into output frequencies from 20 to 43.5 GHz. | |
| Mini-Circuits’ ZXF90-3-453-V+ is a wideband frequency tripler utilizing MCLs’ own GaAs HBT multiplier, CY3-453-DG+, converting input frequencies from 6.66 to 15 GHz into output frequencies from 20 to 45 GHz. | |
| Mini-Circuits’ ZXF90-3-64-E+ is a wideband frequency tripler utilizing MCLs’ own GaAs HBT multiplier, CY3-64-DG+, converting input frequencies from 10 to 20 GHz into output frequencies from 30 to 60 GHz. | |
| Mini-Circuits’ ZXF90-3-723-E+ is a wideband frequency tripler utilizing MCLs’ own GaAs HBT multiplier, CY3-723-DG+, converting input frequencies from 13.33 to 24 GHz into output frequencies from 40 to 72 GHz. | |
| Mini-Circuits’ ZXF90A-3-34X+ is a wideband active frequency multiplier, converting input frequencies from 6 to 12 GHz into output frequencies from 18 to 36 GHz. Its wide output range makes this... | |
| The RMK-3-1052+ is a self contained frequency tripler that does not require external com- ponents. It is constructed using a specially designed diode quad ring configuration to en- able high... | |
| The RMK-3-1262+ is a self contained frequency tripler that does not require external com- ponents. It is constructed using a specially designed diode quad ring configuration to en- able high... | |
| The RMK-3-722+ is a self contained frequency tripler that does not require external compo- nents. It is constructed using a specially designed diode quad ring configuration to enable high rejection... | |
| The RMK-3-93+ is a broadband frequency tripler offering excellent performance for C- to X-band signals. The aqueous washable and RoHS-compliant package features rugged, wire-welded construction, in a small 0.25” x... | |
| The RMK-5-51+ is a cost-effective X5 frequency multiplier that utilizes specially selected silicon Schottky diodes and compatible filter circuitry to achieve a low conversion loss, yet have a high rejection... | |
| The RMK-5-751+ is a cost-effective X5 frequency multiplier that utilizes specially selected silicon Schottky diodes and compat- ible filter circuitry to achieve a low conversion loss, yet have a high... | |
| The RMK-7-81+ is a cost-effective X7 frequency multiplier that utilizes specially selected silicon Schottky diodes and compatible filter circuitry to achieve a low conversion loss, yet have a high rejection... |