Mini-Circuits Datasheets for RF Inductors
RF inductors are special inductors designed to be used in radio frequency (RF) and microwave applications.
RF Inductors: Learn more
| Product Name | Notes |
|---|---|
| Mini-Circuits’ ADCH-1220+ RF Choke achieves a very wide bandwidth from 5 up to 1220 MHz. The choke is wound with AWG32 wire, making the maximum continuous current 200 mA DC. | |
| Mini-Circuits’ ADCH-1220-75+ RF Choke achieves a very wide bandwidth from 5 up to 1220 MHz. The choke is wound with AWG32 wire, making the maximum continuous current 200 mA DC. | |
| Mini-Circuits’ TACH-182-75+ high current RF Choke achieves a very wide bandwidth from 5 up to 1800 MHz. The bandwidth improvement was accomplished by adding a smaller series inductor with an... | |
| SMT RF Choke 50 MHz - 8.2 GHz, 50Ω | |
| SMT RF Choke, 50 MHz - 10 GHz, 50Ω |