Mini-Circuits Connectorized 1.85mm, Low Noise, Medium Power Amplifier, 2000 MHz to 65 GHz, 50Ω ZVA-02653GX+

Description
Mini-Circuits’ ZVA-02653G(X)+ is a coaxial ultra-wideband amplifier, operating from 2 to 65 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains constant efficiency over the full input voltage range. The amplifier incorporates several DC-protection
Request a Quote Datasheet
Description
Mini-Circuits’ ZVA-02653G(X)+ is a coaxial ultra-wideband amplifier, operating from 2 to 65 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains constant efficiency over the full input voltage range. The amplifier incorporates several DC-protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized 1.85mm, Low Noise, Medium Power Amplifier, 2000 MHz to 65 GHz, 50Ω - ZVA-02653GX+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized 1.85mm, Low Noise, Medium Power Amplifier, 2000 MHz to 65 GHz, 50Ω
ZVA-02653GX+
Connectorized 1.85mm, Low Noise, Medium Power Amplifier, 2000 MHz to 65 GHz, 50Ω ZVA-02653GX+
Mini-Circuits’ ZVA-02653G(X)+ is a coaxial ultra-wideband amplifier, operating from 2 to 65 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains constant efficiency over the full input voltage range. The amplifier incorporates several DC-protection

Mini-Circuits’ ZVA-02653G(X)+ is a coaxial ultra-wideband amplifier, operating from 2 to 65 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains constant efficiency over the full input voltage range. The amplifier incorporates several DC-protection

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZVA-02653GX+
Product Name Connectorized 1.85mm, Low Noise, Medium Power Amplifier, 2000 MHz to 65 GHz, 50Ω
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Medium Power Driver Amplifier, 5.6 to 11.7 GHz, 50Ω, 4x4 mm QFN Style Package - AVA-6123MP+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -40 to 95 C (-40 to 203 F)
Frequency Range 5600 to 11700 MHz
View Details
2 suppliers
Connectorized SMA, Low Noise, Linear Amplifier, 0.1 MHz to 500 MHz, 50Ω - ZFL-500LNB+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
View Details
3 suppliers
RF Gain Block Amplifier, 600 - 4200 MHz, 50Ω - ZHL-0G64G21W1X+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 600 to 4200 MHz
Minimum Gain 44 dB
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-545+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency Range 50 to 6000 MHz
View Details