Mini-Circuits Datasheets for Torque Wrenches
Torque wrenches are hand or power tools that are used to apply a specific amount of torque to a fastener.
Torque Wrenches: Learn more
| Product Name | Notes |
|---|---|
| Mini-Circuits’ Precise Break-over Torque Wrench TRQ-10-06 allows for precise mating force and ease of use in tight spaces. The head will break over to signal the user when the preset... | |
| Mini-Circuits’ Precise Break-over Torque Wrench TRQ-516-08 allows for precise mating force and easy use in tight spaces. The head will break over to signal the user when preset torque is... | |
| Mini-Circuits’ Precise Break-over Torque Wrench TRQ-N20-8 allows for precise mating force and easy use in tight spaces. The head will break over to signal the user when preset torque is... | |
| Mini-Circuits’ Precise Break-over Torque Wrench TRQ-N20.6-8 allows for precise mating force and easy use in tight spaces. The head will break over to signal the user when preset torque is... | |
| Mini-Circuits’ Precise Break-over Torque Wrench TRQ-N34-8 allows for precise mating force and easy use in tight spaces. The head will break over to signal the user when preset torque is... |