The ZQL-900MLN+ is a coaxial low noise amplifier designed for UHF communications systems in the 824 to 849 MHz band with a 50Ω impedance. It features a maximum noise figure of 1.5 dB, a typical gain of 25.5 dB, and a typical output third-order intercept point of +41 dBm. The amplifier operates with a 15 V DC supply and draws 230 mA, delivering +24.5 dBm output power at 1 dB compression. It is housed in a shielded CW686 case with SMA connectors and dimensions of 44.96 mm × 61.47 mm × 13.97 mm. The operating temperature range is -40°C to 70°C, and the device is RoHS compliant.
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 824 MHz to 849 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZQL-900MLN+ |
| Product Name | Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 824 MHz to 849 MHz, 50Ω |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Frequency Range | 824 to 849 MHz |
| Minimum Gain | 25.5 dB |
| Maximum Gain | 25.5 dB |