Mini-Circuits Datasheets for RF Couplers
RF couplers are circuits that sample RF transmissions by combining (coupling) signals asymmetrically. There three basic types of devices: unidirectional, bidirectional, and dual directional.
RF Couplers: Learn more
| Product Name | Notes |
|---|---|
| 10 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω | |
| 10.1 dB SMT Bi-Directional Coupler, 800 - 2500 MHz, 50Ω | |
| 10.5 dB Directional Coupler, 1 - 250 MHz, 75Ω | |
| 10.5 dB SMT Directional Coupler, 10 - 750 MHz, 75Ω | |
| 10.5 dB SMT Directional Coupler, 5 - 1000 MHz, 50Ω | |
| 10.5 dB SMT Directional Coupler, 5 - 1000 MHz, 75Ω | |
| 10.5 dB SMT Directional Coupler, 5 - 900 MHz, 50Ω | |
| 12 dB SMT Directional Coupler, 5 - 1200 MHz, 75Ω | |
| 12.7 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω | |
| 13 dB SMT Directional Coupler, 5 - 1000 MHz, 75Ω | |
| 13.2 dB SMT Directional Coupler, 5 - 1500 MHz, 75Ω | |
| 15.5 dB SMT Directional Coupler, 5 - 1000 MHz, 50Ω | |
| 16 dB SMT Directional Coupler, 5 - 1218 MHz, 75Ω | |
| 16.3 dB SMT Directional Coupler, 5 - 1500 MHz, 75Ω | |
| 16.5 dB Directional Coupler, 5 - 1500 MHz, 75Ω | |
| 16.5 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω | |
| 16.5 dB SMT Directional Coupler, 5 - 2000 MHz, 75Ω | |
| 17.5 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω | |
| 18 dB SMT Directional Coupler, 10 - 1000 MHz, 75Ω | |
| 18.2 dB SMT Directional Coupler, 5 - 1000 MHz, 75Ω | |
| 18.5 dB Directional Coupler, 5 - 1000 MHz, 75Ω | |
| 19.2 dB SMT Directional Coupler, 2 - 250 MHz, 75Ω | |
| 19.3 dB Directional Coupler, 10 - 250 MHz, 75Ω | |
| 19.5 dB Directional Coupler, 1 - 150 MHz, 75Ω | |
| 19.7 dB SMT Directional Coupler, 450 - 1000 MHz, 50Ω | |
| 19.7 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω | |
| 19.8 dB Directional Coupler, 800 - 1750 MHz, 75Ω | |
| 20 dB SMT Directional Coupler, 100 - 1200 MHz, 50Ω | |
| 20 dB SMT Directional Coupler, 40 - 1200 MHz, 75Ω | |
| 20 dB SMT Directional Coupler, 5 - 1000 MHz, 50Ω | |
| 20.5 dB SMT Directional Coupler, 40 - 1000 MHz, 75Ω | |
| 20.5 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω | |
| 25 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω | |
| 26 dB SMT Directional Coupler, 10 - 500 MHz, 50Ω | |
| 6.2 dB SMT Directional Coupler, 5 - 200 MHz, 50Ω | |
| 6.3 dB SMT Bi-Directional Coupler, 800 - 1600 MHz, 50Ω | |
| 6.3 dB SMT Directional Coupler, 200 - 1300 MHz, 50Ω | |
| 6.6 dB SMT Directional Coupler, 20 - 1000 MHz, 75Ω | |
| 6.7 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω | |
| 6.8 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω | |
| 7.1 dB SMT Bi-Directional Coupler, 1200 - 2500 MHz, 50Ω | |
| 7.9 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω | |
| 8.9 dB SMT Directional Coupler, 5 - 2000 MHz, 75Ω | |
| 9.3 dB SMT Directional Coupler, 5 - 1200 MHz, 75Ω | |
| 9.9 dB SMT Directional Coupler, 5 - 1000 MHz, 75Ω | |
| ADCB-20-82+ is a surface mount, bi-directional coupler, operating over a wide frequency range, 1-800 MHz housed in a small case measuring 0.31” x 0.27” x 0.16” (7.9 mm x 6.9... | |
| Mini-Circuits RDC-7-182-75X+ surface-mount directional coupler provides 7 dB coupling with excellent flatness, low mainline loss, and good return loss for 75Ω applications from 5 to 1800 MHz, supporting a variety... | |
| Mini-Circuits’ ADC-17-122-75+ is a 75Ω surface-mount directional coupler providing 17 dB coupling from 5 to 1250 MHz, supporting bandwidth requirements for DOCSIS 3.1 systems and equipment. This model, provides excellent... | |
| Mini-Circuits’ ADC-20-132+ is a surface-mount directional coupler providing 20 dB coupling from 100 to 1300 MHz. This model, provides good coupling flatness, low mainline loss, high directivity and RF input... | |
| Mini-Circuits’ RDC-10-122-75X+ surface-mount directional coupler provides 10 dB coupling with excellent flatness, low mainline loss, high directivity, and good return loss for 75Ω applications from 5 to 1250 MHz, supporting... | |
| Mini-Circuits’ RDC-10-182-75X+ surface-mount directional coupler provides 10 dB coupling with excellent flatness, low mainline loss, high directivity, and good return loss for 75Ω applications from 5 to 1800 MHz, supporting... | |
| Mini-Circuits’ RDC-16-182-75+ surface-mount directional coupler provides 16 dB coupling with excellent flatness, low mainline loss, and good return loss for 75Ω applications from 5 to 1800 MHz, supporting a variety... | |
| Mini-Circuits’ RDC-20-232-75X+ surface-mount directional coupler provides 20 dB coupling with high directivity, low mainline loss, and good return loss for 75Ω applications from 5 to 2350 MHz, supporting a variety... |