The ZRL-1200+ is a connectorized low noise amplifier with SMA connectors, designed for 50Ω circuits in the 650 to 1200 MHz frequency range. It provides a typical gain of 29 dB with a gain flatness of ±0.8 dB across the band and a noise figure of 2.0 dB. The amplifier delivers an output power at 1 dB compression of 25 dBm and an output third-order intercept point of +46 dBm. It operates from a 12 V DC supply with a current draw of 540 to 575 mA and is internally regulated for input voltages from 6.5 to 17 V. The case style is FJ893 with dimensions of 50.80 × 95.25 × 20.32 mm. Input and output VSWR are 1.25:1 and 1.20:1 respectively. The device is RoHS compliant and operates from -40°C to 80°C case temperature.
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 650 MHz to 1200 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZRL-1200+ |
| Product Name | Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 650 MHz to 1200 MHz, 50Ω |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -40 to 80 C (-40 to 176 F) |
| Frequency Range | 650 to 1200 MHz |
| Minimum Gain | 24 dB |
| Maximum Gain | 30 dB |