Mini‑Circuits’ ZX60‑83LN‑S+ is a wideband low noise connectorized amplifier providing a unique combination of low noise figure, high IP3 and flat gain over a very wide frequency range, supporting a wide range of sensitive, high‑dynamic range receiver applications and many systems where high performance over wideband is needed. This design operates on a single +5 or +6 V supply and comes in a rugged, compact unibody case (0.74x0.75x0.46”) with SMA connectors, making it an excellent candidate for tough operating conditions and crowded system layouts.
IC RF AMP LTE 500MHZ-8GHZ SMA
IC RF AMP LTE 500MHZ-8GHZ SMA
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | ZX60-83LN-S+ | 3157-ZX60-83LN-S+-ND | ZX60-83LN-S+ |
| Product Name | Connectorized SMA, Medium Power, Linear Amplifier, 500 MHz to 8000 MHz, 50Ω | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Package Type | Connectorized | Connectorized; Module, SMA Connectors | |
| Connectors | SMA | ||
| Operating Voltage | 7 volts | 6 volts | |
| Nominal Impedance | 50 |