Mini-Circuits Connectorized SMA, Medium Power, Linear Amplifier, 500 MHz to 10 GHz, 50Ω ZVA-1W-103+

Description
Mini-Circuits’ ZVA-1W-103(X)+ is a coaxial, medium power, wideband, high gain amplifier, operating from 500 MHz to 10 GHz. This model operates over a single positive supply of +15 V and delivers an output power of 1.5W (+32 dBm) at saturation, making it an ideal choice for applications requiring a wide-band driver amplifier. With a low noise figure of 4 dB typ. across majority of the band, it can be used in setups that require higher dynamic range. Complementary safety features such as protection against DC transients, over-voltage and reverse voltage conditions ensure that the amplifier stays protected against mishandling.
Request a Quote Datasheet
Description
Mini-Circuits’ ZVA-1W-103(X)+ is a coaxial, medium power, wideband, high gain amplifier, operating from 500 MHz to 10 GHz. This model operates over a single positive supply of +15 V and delivers an output power of 1.5W (+32 dBm) at saturation, making it an ideal choice for applications requiring a wide-band driver amplifier. With a low noise figure of 4 dB typ. across majority of the band, it can be used in setups that require higher dynamic range. Complementary safety features such as protection against DC transients, over-voltage and reverse voltage conditions ensure that the amplifier stays protected against mishandling.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA, Medium Power, Linear Amplifier, 500 MHz to 10 GHz, 50Ω - ZVA-1W-103+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA, Medium Power, Linear Amplifier, 500 MHz to 10 GHz, 50Ω
ZVA-1W-103+
Connectorized SMA, Medium Power, Linear Amplifier, 500 MHz to 10 GHz, 50Ω ZVA-1W-103+
Mini-Circuits’ ZVA-1W-103(X)+ is a coaxial, medium power, wideband, high gain amplifier, operating from 500 MHz to 10 GHz. This model operates over a single positive supply of +15 V and delivers an output power of 1.5W (+32 dBm) at saturation, making it an ideal choice for applications requiring a wide-band driver amplifier. With a low noise figure of 4 dB typ. across majority of the band, it can be used in setups that require higher dynamic range. Complementary safety features such as protection against DC transients, over-voltage and reverse voltage conditions ensure that the amplifier stays protected against mishandling.

Mini-Circuits’ ZVA-1W-103(X)+ is a coaxial, medium power, wideband, high gain amplifier, operating from 500 MHz to 10 GHz. This model operates over a single positive supply of +15 V and delivers an output power of 1.5W (+32 dBm) at saturation, making it an ideal choice for applications requiring a wide-band driver amplifier. With a low noise figure of 4 dB typ. across majority of the band, it can be used in setups that require higher dynamic range. Complementary safety features such as protection against DC transients, over-voltage and reverse voltage conditions ensure that the amplifier stays protected against mishandling.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZVA-1W-103+
Product Name Connectorized SMA, Medium Power, Linear Amplifier, 500 MHz to 10 GHz, 50Ω
Amplifier Type Power Amplifier
Operating Temperature -40 to 75 C (-40 to 167 F)
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω - ZFL-2000+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
3 suppliers
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 700 MHz to 3000 MHz, 50Ω, 4x4 mm QFN Style Package - PMA4-33GLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 700 to 3000 MHz
Minimum Gain 18 dB
View Details
3 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 20 GHz, 50Ω, Ceramic - EHC-24L+ - Mini-Circuits
Specs
MMIC Tech. MMIC
Package Type Surface Mount
Nominal Impedance 50
View Details
3 suppliers
Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω - ZHL-10M2G0020X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 2000 MHz
View Details