Mini-Circuits’ ZVA-183A(X)-S+ is a coaxial, wideband RF amplifier capable of operating from 700 MHz to 18 GHz. The design can deliver output power of +27 dBm at saturation and +24 dBm typ. at 1 dB compression, making it an ideal choice for applications requiring a wideband driver amplifier. With a low noise figure of 4 dB typ. across majority of the band, it can be used in test setups that require higher dynamic range. Complementary safety features such as protection against DC transients, over- voltage and reverse voltage conditions ensure that the amplifier stays protected against mishandling.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZVA-183AX-S+ |
| Product Name | Connectorized SMA, Medium Power, Linear Amplifier, 700 MHz to 18 GHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | -40 to 50 C (-40 to 122 F) |
| Package Type | Connectorized |