Mini-Circuits Temperature Compensated Amplifier, 20 - 54 GHz, 50Ω ZVA-20543TCX+

Description
Mini-Circuits’ ZVA-20543TC+ is a coaxial, wideband, medium power amplifier, operating from 20 to 54 GHz which automatically adjusts gain in real time to offset the effects of baseplate temperature change. The model operates over a single supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains consistent efficiency over the full input voltage range. The amplifier incorporates a full suite of control and diagnostic tools, such as output power monitoring, amplifier fault tracking, internal temperature monitoring, enable/disable functionality for lower power consumption, with ability to self-compensate it’s Gain over temperature changes. Smaller gain variations over temperature can be achieved in custom narrower bandwidths. Please reach out to factory for more information. The optional cable harness with integrated TTL to USB converter allows control of the amplifier from a PC moments after unboxing. Several DC-protection features such as over-voltage, reverse voltage, and in-rush current protection protect the amplifier from damage in case of unexpected spikes in voltage during operation. The high gain, low noise, medium power, and wideband frequency operation combined with digital control makes this amplifier an ideal choice for testing and instrumentation applications.
Request a Quote Datasheet
Description
Mini-Circuits’ ZVA-20543TC+ is a coaxial, wideband, medium power amplifier, operating from 20 to 54 GHz which automatically adjusts gain in real time to offset the effects of baseplate temperature change. The model operates over a single supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains consistent efficiency over the full input voltage range. The amplifier incorporates a full suite of control and diagnostic tools, such as output power monitoring, amplifier fault tracking, internal temperature monitoring, enable/disable functionality for lower power consumption, with ability to self-compensate it’s Gain over temperature changes. Smaller gain variations over temperature can be achieved in custom narrower bandwidths. Please reach out to factory for more information. The optional cable harness with integrated TTL to USB converter allows control of the amplifier from a PC moments after unboxing. Several DC-protection features such as over-voltage, reverse voltage, and in-rush current protection protect the amplifier from damage in case of unexpected spikes in voltage during operation. The high gain, low noise, medium power, and wideband frequency operation combined with digital control makes this amplifier an ideal choice for testing and instrumentation applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Compensated Amplifier, 20 - 54 GHz, 50Ω - ZVA-20543TCX+ - Mini-Circuits
Brooklyn, NY, United States
Temperature Compensated Amplifier, 20 - 54 GHz, 50Ω
ZVA-20543TCX+
Temperature Compensated Amplifier, 20 - 54 GHz, 50Ω ZVA-20543TCX+
Mini-Circuits’ ZVA-20543TC+ is a coaxial, wideband, medium power amplifier, operating from 20 to 54 GHz which automatically adjusts gain in real time to offset the effects of baseplate temperature change. The model operates over a single supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains consistent efficiency over the full input voltage range. The amplifier incorporates a full suite of control and diagnostic tools, such as output power monitoring, amplifier fault tracking, internal temperature monitoring, enable/disable functionality for lower power consumption, with ability to self-compensate it’s Gain over temperature changes. Smaller gain variations over temperature can be achieved in custom narrower bandwidths. Please reach out to factory for more information. The optional cable harness with integrated TTL to USB converter allows control of the amplifier from a PC moments after unboxing. Several DC-protection features such as over-voltage, reverse voltage, and in-rush current protection protect the amplifier from damage in case of unexpected spikes in voltage during operation. The high gain, low noise, medium power, and wideband frequency operation combined with digital control makes this amplifier an ideal choice for testing and instrumentation applications.

Mini-Circuits’ ZVA-20543TC+ is a coaxial, wideband, medium power amplifier, operating from 20 to 54 GHz which automatically adjusts gain in real time to offset the effects of baseplate temperature change. The model operates over a single supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains consistent efficiency over the full input voltage range. The amplifier incorporates a full suite of control and diagnostic tools, such as output power monitoring, amplifier fault tracking, internal temperature monitoring, enable/disable functionality for lower power consumption, with ability to self-compensate it’s Gain over temperature changes. Smaller gain variations over temperature can be achieved in custom narrower bandwidths. Please reach out to factory for more information. The optional cable harness with integrated TTL to USB converter allows control of the amplifier from a PC moments after unboxing. Several DC-protection features such as over-voltage, reverse voltage, and in-rush current protection protect the amplifier from damage in case of unexpected spikes in voltage during operation. The high gain, low noise, medium power, and wideband frequency operation combined with digital control makes this amplifier an ideal choice for testing and instrumentation applications.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZVA-20543TCX+
Product Name Temperature Compensated Amplifier, 20 - 54 GHz, 50Ω
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 20000 to 54000 MHz
Minimum Gain 48 dB
Maximum Gain 48 dB
Output Power 24 to 31 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, High Power Amplifier, 600 MHz to 2500 MHz, 50Ω - ZHL-0G62G5030X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 80 C (-4 to 176 F)
Frequency Range 600 to 2500 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear Transistor, 10 MHz to 4000 MHz, 50Ω, QFN Style Package - TAV1-331NM+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 10 to 4000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-89 Style Package - PGA-103+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 7000 MHz, 50Ω, SOT-89 Style Package - GALI-29+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 7000 MHz
View Details
4 suppliers