Mini-Circuits Datasheets for RF Mixers

RF mixers convert RF power at one frequency into power at another frequency to make signal processing easier and more efficient.
RF Mixers: Learn more

Product Name Notes
Level 10, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz
Level 13, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 600 MHz
Level 13, SMT Double Balanced Mixer, RF/LO Freq 10 - 1200 MHz
Level 13, SMT Double Balanced Mixer, RF/LO Freq 2 - 500 MHz
Level 13, SMT Triple Balanced Mixer, RF/LO Freq 5 - 2500 MHz
Level 13, SMT Triple Balanced Mixer, RF/LO Freq 5 - 4200 MHz
Level 13, Triple Balanced Mixer, RF/LO Freq 5 - 3500 MHz
Level 17, SMT Double Balanced Mixer, RF/LO Freq 0.5 - 500 MHz
Level 17, SMT Double Balanced Mixer, RF/LO Freq 100 - 1700 MHz
Level 17, SMT Double Balanced Mixer, RF/LO Freq 400 - 1000 MHz
Level 17, SMT Double Balanced Mixer, RF/LO Freq 5 - 750 MHz
Level 17, SMT Double Balanced Mixer, RF/LO Freq 500 - 1200 MHz
Level 3, SMT Double Balanced Mixer, RF/LO Freq 2 - 500 MHz
Level 7, SMT Double Balanced Mixer, RF/LO Freq 0.05 - 250 MHz
Level 7, SMT Double Balanced Mixer, RF/LO Freq 1 - 1000 MHz
Level 7, SMT Double Balanced Mixer, RF/LO Freq 10 - 2000 MHz
Level 7, SMT Double Balanced Mixer, RF/LO Freq 1500 - 2000 MHz
Level 7, SMT Double Balanced Mixer, RF/LO Freq 1600 - 3500 MHz
Level 7, SMT Double Balanced Mixer, RF/LO Freq 1750 - 3500 MHz
Level 7, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz
Level 7, SMT Double Balanced Mixer, RF/LO Freq 200 - 1000 MHz
Level 7, SMT Double Balanced Mixer, RF/LO Freq 200 - 3000 MHz
Level 7, SMT Double Balanced Mixer, RF/LO Freq 2300 - 2700 MHz
Level 7, SMT Double Balanced Mixer, RF/LO Freq 300 - 4000 MHz
Level 7, SMT Double Balanced Mixer, RF/LO Freq 5 - 1000 MHz
Level 7, SMT Double Balanced Mixer, RF/LO Freq 5 - 1500 MHz
Level 7, SMT Double Balanced Mixer, RF/LO Freq 50 - 1000 MHz
Level 7, SMT Double Balanced Mixer, RF/LO Freq 50 - 1600 MHz
Mini-Circuits’ ADE-201FMH+ is a surface mount frequency mixer providing high IP3 performance, ideal for minimizing 3rd order intermodulation distortion in multiple carrier environments and other systems where unwanted signals may...
Low conversion loss, 5.0 dB Excellent L-R isolation, 55 dB Excellent IP3, 15 dBm