Mini-Circuits’ ZX60-10133LN+ is a low noise amplifier utilizing MCL's own E-pHEMT-based ultra-low noise MMIC amplifier, the PMA2-133LN+. Operating from 10 to 13 GHz, the model offers a unique combination of low current consumption, low noise and high IP3, making it ideal for sensitive, high-dynamic-range receiver applications. This design operates on a single +6 V supply at 40 mA and comes in a rugged, compact unibody case (0.74x0.75x0.46") with integrated SMA female connectors, making it an excellent candidate for demanding operating conditions and crowded system layouts.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZX60-10133LN+ |
| Product Name | Connectorized SMA, Linear, Low Noise Amplifier, 10 GHz to 13 GHz, 50Ω |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 10000 to 13000 MHz |
| Minimum Gain | 12.5 dB |
| Maximum Gain | 15.1 dB |
| Output Power | 9.4 to 14.3 dBm |