The ZX60-83MPR-S+ is a medium power amplifier covering 0.4 to 8 GHz with a 50 Ω impedance, housed in a rugged unibody case measuring 0.74" x 0.75" x 0.46" and featuring integrated SMA female connectors. It operates from a single +9 V supply at 144 mA, delivering a typcial P1dB of +27 dBm and an OIP3 of +38 dBm across the band, with a noise figure of 3.1 dB. The device includes internal voltage regulation and reverse voltage protection. A compatible heat sink is provided but not installed.
Mini-Circuits' ZX60-83MPR-S+ is a medium power amplifier utilizing MCL's own GaAs PHEMT amplifier, PMA3-83MP+, offering industry-leading performance over its full frequency range from 400 MHz to 8 GHz. This design operates on a single +9V supply @ 144 mA and comes in a rugged, compact unibody case (0.74” x 0.75” x 0.46") with integrated SMA female connectors, making it an excellent candidate for demanding operating conditions and crowded system layouts. A compatible heat sink is provided (not installed) for convenient setup and stand alone operation.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZX60-83MPR-S+ |
| Product Name | Connectorized SMA, Medium Power, Linear Amplifier, 400 MHz to 8 GHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | -40 to 65 C (-40 to 149 F) |
| Frequency Range | 400 to 8000 MHz |
| Minimum Gain | 17.3 dB |
| Maximum Gain | 21.5 dB |