Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AMPLIFIERS
MINI-CIRCUITS
ZHL-5W-2G-S+ -- HIGH POWER AMPLIFIER, 0.8 TO 2 GHZ
Mini-Circuits
High Power Amplifier, 0.8 to 2 GHz
ZHL-5W-2G-S+
Description
High Power Amplifier, 0.8 to 2 GHz
Mini-Circuits
Done
Request a Quote
Email Supplier
Datasheet
Description
High Power Amplifier, 0.8 to 2 GHz
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Mini-Circuits
Brooklyn, NY, United States
High Power Amplifier, 0.8 to 2 GHz
ZHL-5W-2G-S+
High Power Amplifier, 0.8 to 2 GHz
ZHL-5W-2G-S+
High Power Amplifier, 0.8 to 2 GHz
High Power Amplifier, 0.8 to 2 GHz
Supplier's Site
Datasheet
Technical Specifications
Mini-Circuits
Product Category
RF Amplifiers
Product Number
ZHL-5W-2G-S+
Product Name
High Power Amplifier, 0.8 to 2 GHz
Amplifier Type
Power Amplifier
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, DC to 7000 MHz, 50Ω, SOT-89 Style Package
GALI-39+
Specs
RoHS Compliant
RoHS
Operating Temperature
-45 to 85 C (-49 to 185 F)
Frequency Range
7000 MHz
View Details
4
suppliers
Mini-Circuits
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω
ZHL-2-8X-S+
Specs
Amplifier Type
Power Amplifier
Operating Temperature
-20 to 65 C (-4 to 149 F)
Package Type
Connectorized
View Details
Mini-Circuits
Connectorized SMA, High Power, Linear Amplifier, 0.1 MHz to 200 MHz, 50Ω
LZY-22+
Specs
Amplifier Type
Power Amplifier
Operating Temperature
-10 to 50 C (14 to 122 F)
Package Type
Connectorized
View Details
2
suppliers
Mini-Circuits
SMT MMIC, GaN Power Amplifier, 6 W Output Power, 10 to 6000 MHz, 50Ω, 5x5 mm QFN Style Package
GNA-63-5W+
Specs
Amplifier Type
Power Amplifier
Operating Temperature
-55 to 95 C (-67 to 203 F)
Frequency Range
10 to 6000 MHz
View Details