The ZX60-83W+ is a coaxial ultra-wideband amplifier with a frequency range of 50 MHz to 8 GHz and 50 Ω impedance, featuring integrated SMA female connectors. It operates from a single +10 V supply drawing 135 mA, and is housed in a compact unibody case measuring 0.74" × 0.75" × 0.46". The amplifier delivers a typical output P1dB of +23.0 dBm up to 6 GHz and a typical output IP3 of +34.0 dBm, with gain flatness of ±0.8 dB from 50 MHz to 7 GHz. It includes internal voltage regulation and reverse voltage protection, and comes with a provided but uninstalled heatsink for thermal management under rated conditions. Operating temperature ranges from -40 °C to +85 °C baseplate, with compliance to RoHS and environmental rating ENV23T10.
Mini-Circuits’ ZX60-83W+ is a Wideband Amplifier utilizing MCL's own pHEMT-based amplifier, PHA-83W+, offering industry-leading performance over its full frequency range from 0.05 to 8.0 GHz. This design operates on a single +10 V supply @ 135 mA and comes in a rugged, compact unibody case (0.74” × 0.75” × 0.46”) with integrated SMA female connectors, making it an excellent candidate for demanding operating conditions and crowded system layouts. A compatible heatsink is provided (not installed) for convenient setup and standalone operation.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZX60-83W+ |
| Product Name | Connectorized SMA, Medium Power, Linear Amplifier, 50 MHz to 8 GHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | -40 to 65 C (-40 to 149 F) |
| Frequency Range | 50 to 8000 MHz |
| Minimum Gain | 13 dB |
| Maximum Gain | 16 dB |