Mini-Circuits Datasheets for RF Diplexers, Duplexers, and Multiplexers

RF diplexers are three-port frequency-dependent devices that may be used as a separator or a combiner of signals. RF duplexers allow a transmitter operating on one frequency and a receiver operating on a different frequency to share a common antenna with a minimum of interaction and degradation of the different RF signals.
RF Diplexers, Duplexers, and Multiplexers: Learn more

Product Name Notes
DPLB-2025A0+ is a Low cost high performance diplexer with the lowpass port at DC-204 MHz and high- pass port at 258-1220 MHz. Excellent return loss combined with high out of...
DPLB-4254A0+ is a Low cost diplexer with the lowpass port at DC-42 MHz and highpass port at 54-1220 MHz. Good return loss combined with high out of channel rejection makes...
DPLB-6585A0+ is a high performance low cost diplexer with the lowpass port at 5-65 MHz and highpass port at 85-1220 MHz. Excellent return loss combined with high out of channel...
DPLB-8510A04+ is a Low cost diplexer with the lowpass port at 5-85 MHz and highpass port at 102-1220 MHz. Good return loss combined with high out of channel rejection makes...
DPLB-8510A05+ is a low cost high performance diplexer with the lowpass port at 5-85 MHz and highpass port at 102-1220 MHz. Excellent return loss combined with high out of channel...
ZDPLX-592-S+ is a high performance hybrid diplexer with the lowpass port at 2.4 - 2.5 GHz and highpass port at 5.1 - 5.9 GHz. Bulit in a rugged connectorized package,...