Mini-Circuits Connectorized 2.92mm, Wideband, Medium Power Amplifier, 15 GHz to 43.5 GHz, 50Ω ZVA-15433X+

Description
Mini-Circuits’ ZVA-15433X+ is a coaxial, Medium Power Amplifier offering flat gain across a wide frequency range from 15 to 43.5 GHz. This model operates on a single adjustable DC voltage range of +10 to +15 V with 140 mA typical current consumption and can deliver up to +21 dBm output power in saturation at 29 GHz. The amplifier incorporates a DC-protection feature for reverse voltage to safeguard the device against potential damage if mishandled during operation. The ZVA-15433X+ comes in a rugged, compact housing (1.85” × 0.90” × 0.67”) with 2.92 mm Female RF connectors.
Request a Quote Datasheet
Description
Mini-Circuits’ ZVA-15433X+ is a coaxial, Medium Power Amplifier offering flat gain across a wide frequency range from 15 to 43.5 GHz. This model operates on a single adjustable DC voltage range of +10 to +15 V with 140 mA typical current consumption and can deliver up to +21 dBm output power in saturation at 29 GHz. The amplifier incorporates a DC-protection feature for reverse voltage to safeguard the device against potential damage if mishandled during operation. The ZVA-15433X+ comes in a rugged, compact housing (1.85” × 0.90” × 0.67”) with 2.92 mm Female RF connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized 2.92mm, Wideband, Medium Power Amplifier, 15 GHz to 43.5 GHz, 50Ω - ZVA-15433X+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized 2.92mm, Wideband, Medium Power Amplifier, 15 GHz to 43.5 GHz, 50Ω
ZVA-15433X+
Connectorized 2.92mm, Wideband, Medium Power Amplifier, 15 GHz to 43.5 GHz, 50Ω ZVA-15433X+
Mini-Circuits’ ZVA-15433X+ is a coaxial, Medium Power Amplifier offering flat gain across a wide frequency range from 15 to 43.5 GHz. This model operates on a single adjustable DC voltage range of +10 to +15 V with 140 mA typical current consumption and can deliver up to +21 dBm output power in saturation at 29 GHz. The amplifier incorporates a DC-protection feature for reverse voltage to safeguard the device against potential damage if mishandled during operation. The ZVA-15433X+ comes in a rugged, compact housing (1.85” × 0.90” × 0.67”) with 2.92 mm Female RF connectors.

Mini-Circuits’ ZVA-15433X+ is a coaxial, Medium Power Amplifier offering flat gain across a wide frequency range from 15 to 43.5 GHz. This model operates on a single adjustable DC voltage range of +10 to +15 V with 140 mA typical current consumption and can deliver up to +21 dBm output power in saturation at 29 GHz. The amplifier incorporates a DC-protection feature for reverse voltage to safeguard the device against potential damage if mishandled during operation. The ZVA-15433X+ comes in a rugged, compact housing (1.85” × 0.90” × 0.67”) with 2.92 mm Female RF connectors.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZVA-15433X+
Product Name Connectorized 2.92mm, Wideband, Medium Power Amplifier, 15 GHz to 43.5 GHz, 50Ω
Amplifier Type Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 15000 to 43500 MHz
Minimum Gain 10 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package - MAR-7SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 2000 MHz
View Details
4 suppliers
Die MMIC, Low Noise, Wideband Amplifier, 8 to 24 GHz, 50Ω - PMA4-8243LN-DG+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency Range 8000 to 24000 MHz
View Details
Connectorized N, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω - ZHL-1-2W-N+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package - MAR-3SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 2000 MHz
View Details
4 suppliers