Mini-Circuits’ ZVE-3W-183+ is a Class A, four stage, unconditionally stable amplifier which includes built-in voltage regulation and reverse bias protection for added reliability in un-constrained environments. This model exhibits outstanding performance in system applications as well as being ruggedized to support the stress and abuse associated with lab test environments including the capability to withstand accidental open/short at the output over military vibration and shock levels.
HPA, 5900 - 18000 MHZ, 50
| Mini-Circuits | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | ZVE-3W-183+ | ZVE-3W-183+ |
| Product Name | Connectorized SMA, High Power, Linear Amplifier, 5900 MHz to 18 GHz, 50Ω | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | |
| Frequency Range | 5900 to 18000 MHz | 5900 to 18000 MHz |
| Minimum Gain | 35 dB | ? to 40 dB |
| Maximum Gain | 35 dB | 40 dB |
| Output Power | 34 dBm |