Mini-Circuits Datasheets for RF Transformers
RF transformers transfer energy from one circuit to another by electromagnetic induction. Typically, they are used to increase or decrease voltage as it passes from one side through the other.
RF Transformers: Learn more
| Product Name | Notes |
|---|---|
| 1:0.11 CORE & WIRE Transformer, 0.3 - 475 MHz, 75Ω | |
| 1:0.25 CORE & WIRE Transformer, 2 - 1100 MHz, 50/12.5 Ω | |
| 1:0.5 CORE & WIRE Transformer, 2 - 1100 MHz, 50Ω | |
| 1:1 CORE & WIRE Transformer, 0.004 - 300 MHz, 50Ω | |
| 1:1 CORE & WIRE Transformer, 0.01 - 150 MHz, 50Ω | |
| 1:1 CORE & WIRE Transformer, 0.015 - 100 MHz, 50Ω | |
| 1:1 CORE & WIRE Transformer, 0.015 - 300 MHz, 50Ω | |
| 1:1 CORE & WIRE Transformer, 0.03 - 125 MHz, 50Ω | |
| 1:1 CORE & WIRE Transformer, 0.05 - 200 MHz, 50Ω | |
| 1:1 CORE & WIRE Transformer, 0.08 - 200 MHz, 50Ω | |
| 1:1 CORE & WIRE Transformer, 0.15 - 350 MHz, 50Ω | |
| 1:1 CORE & WIRE Transformer, 0.15 - 400 MHz, 50Ω | |
| 1:1 CORE & WIRE Transformer, 0.25 - 400 MHz, 50Ω | |
| 1:1 CORE & WIRE Transformer, 0.3 - 300 MHz, 50Ω | |
| 1:1 CORE & WIRE Transformer, 0.3 - 400 MHz, 50Ω | |
| 1:1 CORE & WIRE Transformer, 0.4 - 500 MHz, 50Ω | |
| 1:1 CORE & WIRE Transformer, 0.4 - 800 MHz, 75Ω | |
| 1:1 CORE & WIRE Transformer, 0.5 - 1000 MHz, 75Ω | |
| 1:1 CORE & WIRE Transformer, 0.8 - 500 MHz, 50Ω | |
| 1:1 CORE & WIRE Transformer, 1 - 400 MHz, 75Ω | |
| 1:1 CORE & WIRE Transformer, 1 - 800 MHz, 50Ω | |
| 1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω | |
| 1:1 CORE & WIRE Transformer, 10 - 1500 MHz, 75Ω | |
| 1:1 CORE & WIRE Transformer, 10 - 1800 MHz, 75Ω | |
| 1:1 CORE & WIRE Transformer, 10 - 4000 MHz, 50Ω | |
| 1:1 CORE & WIRE Transformer, 10 - 6000 MHz, 50Ω | |
| 1:1 CORE & WIRE Transformer, 10 - 8000 MHz, 50Ω | |
| 1:1 CORE & WIRE Transformer, 20 - 1200 MHz, 50Ω | |
| 1:1 CORE & WIRE Transformer, 350 - 1500 MHz, 50Ω | |
| 1:1 CORE & WIRE Transformer, 4.5 - 3000 MHz, 50Ω | |
| 1:1 CORE & WIRE Transformer, 4.5 - 3000 MHz, 75Ω | |
| 1:1 CORE & WIRE Transformer, 5 - 1800 MHz, 75Ω | |
| 1:1 CORE & WIRE Transformer, 5 - 3000 MHz, 75Ω | |
| 1:1 CORE & WIRE Transformer, 600 - 1100 MHz, 50Ω | |
| 1:1 CORE & WIRE Transformer, 650 - 4000 MHz, 50Ω | |
| 1:1 CORE & WIRE Transformer, 800 - 1900 MHz, 50Ω | |
| 1:1 LTCC Transformer, 1300 - 2000 MHz, 50Ω | |
| 1:1 LTCC Transformer, 1300 - 2300 MHz, 50Ω | |
| 1:1 LTCC Transformer, 1650 - 2850 MHz, 50Ω | |
| 1:1 LTCC Transformer, 223 - 520 MHz, 50Ω | |
| 1:1 LTCC Transformer, 2400 - 2500 MHz, 50Ω | |
| 1:1 LTCC Transformer, 3200 - 6000 MHz, 50Ω | |
| 1:1 LTCC Transformer, 3300 - 3900 MHz, 50Ω | |
| 1:1 LTCC Transformer, 3300 - 4000 MHz, 50Ω | |
| 1:1 LTCC Transformer, 4900 - 5875 MHz, 50Ω | |
| 1:1 LTCC Transformer, 4900 - 5950 MHz, 50Ω | |
| 1:1 LTCC Transformer, 4900 - 6000 MHz, 50Ω | |
| 1:1 LTCC Transformer, 680 - 1050 MHz, 50Ω | |
| 1:1 LTCC Transformer, 700 - 2700 MHz, 50Ω | |
| 1:1 LTCC Transformer, 700 - 3300 MHz, 50Ω | |
| 1:1 LTCC Transformer, 950 - 1450 MHz, 75Ω | |
| 1:1.33 CORE & WIRE Transformer, 1 - 400 MHz, 75Ω | |
| 1:1.33 CORE & WIRE Transformer, 5 - 2800 MHz, 75Ω | |
| 1:1.5 CORE & WIRE Transformer, 0.075 - 500 MHz, 50Ω | |
| 1:1.5 CORE & WIRE Transformer, 0.25 - 300 MHz, 50Ω | |
| 1:1.5 CORE & WIRE Transformer, 0.5 - 1700 MHz, 50Ω | |
| 1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω | |
| 1:1.5 CORE & WIRE Transformer, 0.5 - 550 MHz, 50Ω | |
| 1:1.5 CORE & WIRE Transformer, 0.5 - 650 MHz, 50Ω | |
| 1:1.5 CORE & WIRE Transformer, 10 - 1800 MHz, 50Ω | |
| 1:1.5 CORE & WIRE Transformer, 20 - 1200 MHz, 50Ω | |
| 1:1.5 LTCC Transformer, 400 - 2300 MHz, 50Ω | |
| 1:13 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω | |
| 1:16 CORE & WIRE Transformer, 0.03 - 75 MHz, 50Ω | |
| 1:16 CORE & WIRE Transformer, 0.1 - 45 MHz, 50Ω | |
| 1:16 CORE & WIRE Transformer, 0.1 - 70 MHz, 50Ω | |
| 1:16 CORE & WIRE Transformer, 0.25 - 105 MHz, 50Ω | |
| 1:16 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω | |
| 1:16 CORE & WIRE Transformer, 0.6 - 160 MHz, 50Ω | |
| 1:16 CORE & WIRE Transformer, 1.5 - 160 MHz, 50Ω | |
| 1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω | |
| 1:16 CORE & WIRE Transformer, 40 - 300 MHz, 50Ω | |
| 1:1:1 CORE & WIRE Transformer, 0.01 - 10 MHz, 50Ω | |
| 1:1:1 CORE & WIRE Transformer, 0.1 - 200 MHz, 50Ω | |
| 1:1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω | |
| 1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω | |
| 1:2 CORE & WIRE Transformer, 0.4 - 450 MHz, 50Ω | |
| 1:2 CORE & WIRE Transformer, 10 - 3000 MHz, 50Ω | |
| 1:2 CORE & WIRE Transformer, 10 - 4000 MHz, 50Ω | |
| 1:2 CORE & WIRE Transformer, 10 - 700 MHz, 50Ω | |
| 1:2 CORE & WIRE Transformer, 20 - 1250 MHz, 75Ω | |
| 1:2 CORE & WIRE Transformer, 3 - 300 MHz, 50Ω | |
| 1:2 CORE & WIRE Transformer, 30 - 1800 MHz, 50Ω | |
| 1:2 CORE & WIRE Transformer, 30 - 3000 MHz, 50Ω | |
| 1:2 CORE & WIRE Transformer, 5 - 120 MHz, 50Ω | |
| 1:2 CORE & WIRE Transformer, 50 - 1000 MHz, 75Ω | |
| 1:2 CORE & WIRE Transformer, 8 - 600 MHz, 50Ω | |
| 1:2 LTCC Transformer, 1275 - 2200 MHz, 50Ω | |
| 1:2 LTCC Transformer, 1500 - 3100 MHz, 50Ω | |
| 1:2 LTCC Transformer, 1600 - 2600 MHz, 50Ω | |
| 1:2 LTCC Transformer, 2100 - 2700 MHz, 50Ω | |
| 1:2 LTCC Transformer, 240 - 770 MHz, 50Ω | |
| 1:2 LTCC Transformer, 2400 - 2500 MHz, 50Ω | |
| 1:2 LTCC Transformer, 2400 - 7125 MHz, 50Ω | |
| 1:2 LTCC Transformer, 3000 - 3900 MHz, 50Ω | |
| 1:2 LTCC Transformer, 3000 - 8000 MHz, 50Ω | |
| 1:2 LTCC Transformer, 3100 - 6000 MHz, 50Ω | |
| 1:2 LTCC Transformer, 3300 - 3900 MHz, 50Ω | |
| 1:2 LTCC Transformer, 3300 - 4500 MHz, 50Ω | |
| 1:2 LTCC Transformer, 390 - 590 MHz, 50Ω | |
| 1:2 LTCC Transformer, 4900 - 5875 MHz, 50Ω | |
| 1:2 LTCC Transformer, 4900 - 5950 MHz, 50Ω | |
| 1:2 LTCC Transformer, 5600 - 6200 MHz, 50Ω | |
| 1:2 LTCC Transformer, 600 - 1200 MHz, 50Ω | |
| 1:2 LTCC Transformer, 700 - 1400 MHz, 50Ω | |
| 1:2 LTCC Transformer, 700 - 2800 MHz, 50Ω | |
| 1:2 LTCC Transformer, 900 - 2300 MHz, 50Ω | |
| 1:2.5 CORE & WIRE Transformer, 0.01 - 100 MHz, 50Ω | |
| 1:2.5 CORE & WIRE Transformer, 0.01 - 50 MHz, 50Ω | |
| 1:25 CORE & WIRE Transformer, 0.02 - 30 MHz, 50Ω | |
| 1:3 CORE & WIRE Transformer, 0.05 - 200 MHz, 50Ω | |
| 1:3 CORE & WIRE Transformer, 0.05 - 250 MHz, 50Ω | |
| 1:3 CORE & WIRE Transformer, 0.06 - 400 MHz, 50Ω | |
| 1:3 CORE & WIRE Transformer, 0.2 - 210 MHz, 50Ω | |
| 1:3 CORE & WIRE Transformer, 1 - 500 MHz, 50Ω | |
| 1:3 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω | |
| 1:3 CORE & WIRE Transformer, 5 - 300 MHz, 50Ω | |
| 1:3 LTCC Transformer, 250 - 760 MHz, 50Ω | |
| 1:3 LTCC Transformer, 600 - 1100 MHz, 50Ω | |
| 1:36 CORE & WIRE Transformer, 0.03 - 20 MHz, 50Ω | |
| 1:4 CORE & WIRE Transformer, 0.02 - 200 MHz, 50Ω | |
| 1:4 CORE & WIRE Transformer, 0.02 - 250 MHz, 50Ω | |
| 1:4 CORE & WIRE Transformer, 0.06 - 300 MHz, 50Ω | |
| 1:4 CORE & WIRE Transformer, 0.07 - 250 MHz, 50Ω | |
| 1:4 CORE & WIRE Transformer, 0.1 - 300 MHz, 50Ω | |
| 1:4 CORE & WIRE Transformer, 0.2 - 120 MHz, 50Ω | |
| 1:4 CORE & WIRE Transformer, 0.2 - 350 MHz, 50Ω | |
| 1:4 CORE & WIRE Transformer, 0.2 - 600 MHz, 50Ω | |
| 1:4 CORE & WIRE Transformer, 0.3 - 500 MHz, 50Ω | |
| 1:4 CORE & WIRE Transformer, 0.5 - 300 MHz, 50Ω | |
| 1:4 CORE & WIRE Transformer, 0.5 - 400 MHz, 50Ω | |
| 1:4 CORE & WIRE Transformer, 0.5 - 600 MHz, 50Ω | |
| 1:4 CORE & WIRE Transformer, 1.5 - 600 MHz, 50Ω | |
| 1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω | |
| 1:4 CORE & WIRE Transformer, 125 - 135 MHz, 50Ω | |
| 1:4 CORE & WIRE Transformer, 2 - 775 MHz, 50Ω | |
| 1:4 CORE & WIRE Transformer, 20 - 4500 MHz, 50Ω | |
| 1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω | |
| 1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω | |
| 1:4 CORE & WIRE Transformer, 30 - 1000 MHz, 50Ω | |
| 1:4 CORE & WIRE Transformer, 50 - 1000 MHz, 50Ω | |
| 1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω | |
| 1:4 CORE & WIRE Transformer, 9 - 625 MHz, 50Ω | |
| 1:4 LTCC Transformer, 1200 - 2200 MHz, 50Ω | |
| 1:4 LTCC Transformer, 1600 - 2300 MHz, 50Ω | |
| 1:4 LTCC Transformer, 223 - 520 MHz, 50Ω | |
| 1:4 LTCC Transformer, 2300 - 2700 MHz, 50Ω | |
| 1:4 LTCC Transformer, 2400 - 2500 MHz, 50Ω | |
| 1:4 LTCC Transformer, 3300 - 4200 MHz, 50Ω | |
| 1:4 LTCC Transformer, 4500 - 6000 MHz, 50Ω | |
| 1:4 LTCC Transformer, 4900 - 5875 MHz, 50Ω | |
| 1:4 LTCC Transformer, 4900 - 5950 MHz, 50Ω | |
| 1:4 LTCC Transformer, 650 - 1250 MHz, 50Ω | |
| 1:4 LTCC Transformer, 700 - 1000 MHz, 50Ω | |
| 1:4 LTCC Transformer, 720 - 1600 MHz, 50Ω | |
| 1:5 CORE & WIRE Transformer, 0.3 - 300 MHz, 50Ω | |
| 1:8 CORE & WIRE Transformer, 0.1 - 130 MHz, 50Ω | |
| 1:8 CORE & WIRE Transformer, 0.15 - 250 MHz, 50Ω | |
| 1:8 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω | |
| 1:9 CORE & WIRE Transformer, 0.15 - 200 MHz, 50Ω | |
| 1:9 CORE & WIRE Transformer, 1 - 200 MHz, 50Ω | |
| 1:9 CORE & WIRE Transformer, 1 - 250 MHz, 50Ω | |
| 1:9 CORE & WIRE Transformer, 2 - 200 MHz, 50Ω | |
| 1:9 CORE & WIRE Transformer, 2 - 280 MHz, 50Ω | |
| Mini-Circuits BLGE4-252R+ is a miniature ceramic RF balun transformer with an impedance ratio (second- ary/primary) of 1:4. This model covers the 2400 to 2500 MHz frequency band and has been... | |
| Mini-Circuits MTX2-133+ is a wideband MMIC balun transformer with an impedance ratio of 1:2 applicable for a wide range of | |
| Mini-Circuits MTX2-143+ is a wideband MMIC balun transformer with an impedance ratio of 2:1 covering a wide range of | |
| Mini-Circuits MTX2-183+ is a wideband MMIC balun transformer with an impedance ratio of 1:2 applicable for a wide range of | |
| Mini-Circuits MTX2-73+ is a wideband MMIC balun transformer with an impedance ratio of 2:1 covering a wide range of | |
| Mini-Circuits MTY2-243+ is a wideband MMIC balun transformer with an impedance ratio of 2:1 covering a wide range of applications from 10 to 24 GHz. Fabricated using HBT process technology,... | |
| Mini-Circuits new RF Transformer, NCS1-112+ converts single ended, unbalanced RF signals, that propogate through systems, to balanced signals that are required for many semiconductor devices. The NCS series offers a... | |
| Mini-Circuits new RF Transformer, NCS2-282+ converts single ended, unbalanced RF signals, that propogate through systems, to balanced signals that are required for many semiconductor devices. The NCS series offers a... | |
| Mini-Circuits’ ADT2-162T+ is a surface-mount balanced-to-balanced transformer with a secondary/pri- mary impedance ratio of 2:1. This model covers the 20 to 1600 MHz band with low insertion loss (1.2 dB... | |
| Mini-Circuits’ Model NCS1.5-402+ is a compact, high-performance solution designed for broadband operation from 1.3 to 4.0 GHz. Built using low temperature co-fired ceramic technology, this component provides electrical stability, repeatability... | |
| Mini-Circuits’ RTX1-182-75+ is a 75Ω surface-mount transmission line transformer covering a wide frequency range from 45 to 1800 MHz. The transformer provides low insertion loss. It achieves low phase and... | |
| Mini-Circuits’ SBTX2-113-2W+ is a surface-mount transmission line transformer (core and Semi-Rigid cable) covering a very wide frequency range from 2.6 to 11.0 GHz. The transformer provides low insertion loss with... | |
| Mini-Circuits’ SCTX1-83-2W+ is a surface-mount transmission line transformer (core and Semi-Rigid cable) covering a very wide frequency range from 10 to 8000 MHz. The transformer provides low insertion loss with... | |
| Mini-Circuits’ SCTX1.33-33-2W+ is a surface-mount transmission line transformer (core and Semi-Rigid cable) covering a very wide frequency range from 10 to 3000 MHz. The transformer provides low insertion loss with... | |
| Mini-Circuits’ SCTX2-93-2W+ is a surface-mount transmission line transformer (core and Semi-Rigid cable) covering a very wide frequency range from 10 to 9000 MHz. The transformer provides low insertion loss with... | |
| Mini-Circuits’ SCTX4-32HP-20W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1:4, covering the 1.0 to 320 MHz band. DC current pass IN to OUT, the transformer is... | |
| Mini-Circuits’ SCTX4-52HP-20W+ is a high-power, surface-mount transformer with a primary/secondary impedance ratio of 1:4, covering the 30 to 512 MHz band. The transformer is capable of handling RF input power... | |
| Mini-Circuits’ SERT4-2HP-50W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1/4 for applications from 20 to 600 MHz. The transformer is capable of handling RF input power... | |
| Mini-Circuits’ SFMP-5075+ is a coaxial 50/75W matching transformer covering the DC to 2500 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, and... | |
| Mini-Circuits’ SYTX1-52HP-15W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1:1, covering the 20 to 520 MHz band. With proper heat sinking, the transformer is capable handling... | |
| Mini-Circuits’ SYTX2-451-5W+ is a high-power, DC isolated surface-mount transformer with a secondary/ primary impedance ratio of 2 for applications from 10 to 450 MHz. With proper heat sinking, the trans-... | |
| Mini-Circuits’ SYTX2-52HP-20W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1:2, covering the 30 to 520 MHz band. With proper heat sinking, the transformer is capable of... | |
| Mini-Circuits’ SYTX3-41-80W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1:3, covering the 5 to 40 MHz band. DC current isolated IN to OUT, the transformer is... | |
| Mini-Circuits’ TC1-182T-75H+ is a 75Ω surface-mount transmission line transformer covering a wide range of applications from 5 to 1800 MHz. The transformer provides input power handling up to 2 watts,... | |
| Mini-Circuits’ TC1-1T-152X+ is a surface-mount transmission line transformer (with bias center tap) covering a very wide frequency range from 5 to 1500 MHz. The transformer provides low insertion loss with... | |
| Mini-Circuits’ TCM1-382WX+ is a surface-mount, transmission line, core and wire transformer covering a very wide frequency range, specified from 0.5 to 3800 MHz and usable from 0.2 to 3800 MHz. | |
| Mini-Circuits’ TCM1.5-63WX+ is a surface-mount, transmission line, core and wire transformer covering a very wide frequency range, specified from 200 to 6000 MHz and usable from 100 to 6000 MHz. | |
| Mini-Circuits’ TCM2-182-75X+ is a 75Ω surface-mount transmission line transformer covering a wide range of applications from 50 to 1800 MHz. The transformer provides input power handling up to 0.4W, low... | |
| Mini-Circuits’ TCM2-452AX+ is a surface-mount transmission line core and wire transformer covering a very wide frequency range from 1000 to 4500 MHz. The transformer provides low insertion loss with excellent... | |
| Mini-Circuits’ TCM2-63WX+ is a surface-mount transmission line core and wire transformer covering a very wide frequency range from 30 to 6000 MHz. The transformer provides low insertion loss. It achieves... | |
| Mini-Circuits’ TCM2-672AX+ is a surface-mount transmission line core and wire transformer covering a very wide frequency range from 1500 to 6700 MHz. The transformer provides low insertion loss with excellent... | |
| Mini-Circuits’ TCM2-722X+ is a surface-mount, transmission line, core and wire transformer covering a very wide frequency range, specified from 400 to 7200 MHz and usable from 100 to 7200 MHz. | |
| Mini-Circuits’ TCO1-462+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 3300 to 5900 MHz. This model provides... | |
| Mini-Circuits’ TCO2-532+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:2, cover- ing a variety of wireless communications applications from 4600 to 5900 MHz. This model... | |
| Mini-Circuits’ TCW-4300+ is a high-performance ceramic RF balun transformer with a 1:2 impedance ratio, optimized for 2.15 to 4.3 GHz – a critical range for wireless infrastructure, SATCOM uplinks and... | |
| Mini-Circuits’ TCW1-133+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 8 to 13 GHz. This model provides... | |
| Mini-Circuits’ TCW1-272+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 1700 to 2700 MHz. This model provides... | |
| Mini-Circuits’ TCW1-33+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 2300 to 3000 MHz. This model provides... | |
| Mini-Circuits’ TCW1-362+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 2150 to 3600 MHz. This model provides... | |
| Mini-Circuits’ TCW1-3901+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 3300 to 3900 MHz. This model provides... | |
| Mini-Circuits’ TCW1-422+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 3100 to 4200 MHz. This model provides... | |
| Mini-Circuits’ TCW2-133+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:2, covering a variety of wireless communications applications from 7 to 13 GHz. This model provides... | |
| Mini-Circuits’ TCW2-2700+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:2, covering a variety of wireless communications applications from 500 to 2700 MHz. This model provides,... | |
| Mini-Circuits’ TCW2-362+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:2, covering a variety of wireless communications applications from 2150 to 3600 MHz. This model provides... | |
| Mini-Circuits’ TCW2-7200+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:2, covering a variety of wireless communications applications from 5500 to 7200 MHz. This model provides... | |
| Mini-Circuits’ TCW4-262+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:4, covering a variety of wireless communications applications from 2300 to 2600 MHz. This model provides... | |
| Mini-Circuits’ TCW4-582+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:4, covering a variety of wireless communications applications from 5000 to 5800 MHz. This model provides... | |
| Mini-Circuits’ TRS1-23-75+ is a balanced-to-unbalanc ed 75Ω transmission line transformer, 0.2x0.2x0.2” in size. This rugged, wire welded, rectangular core design is rated for up to 0.5 W maximum power, in... | |
| Mini-Circuits’ TRS2-1T-75+ is a 75Ω surface mount balanced-to-balanced transformer with a 2:1 secondary/primary impedance ratio covering the 5 to 1200 MHz band, meeting bandwidth requirements for DOCSIS® 3.1 compliant systems... | |
| Mini-Circuits’ TTC1-33W+ is a tiny surface-mount transmission line core and wire transformer covering a very wide frequen- cy range from 4.5 to 3000 MHz. The transformer provides low insertion loss. | |
| Mini-Circuits’ TTC1-33W-75+ is a tiny surface-mount transmission line core and wire transformer covering a very wide frequency range from 30 to 3000 MHz. The transformer provides low insertion loss. It... | |
| Mini-Circuits’ TTC1-682W+ is a tiny surface-mount transmission line core and wire transformer covering a very wide frequency range from 800 to 6800 MHz. The transformer provides low insertion loss. It... | |
| Mini-Circuits’ TTC2-63W+ is a tiny surface-mount transmission line core and wire transformer covering a very wide frequen- cy range from 100 to 6000 MHz. The transformer provides low insertion loss. | |
| Mini-Circuits’ TXA4-512HP+ is a high-power, surface-mount balanced transmission line transformer supporting applications from 30 to 512 MHz. This model provides a primary/secondary impedance ratio of 1/4 and RF input power... | |
| Mini-Circuits’ Z7550-BFNF+ is a coaxial 50/75W matching transformer covering the DC to 2500 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, match-... | |
| Mini-Circuits’ Z7550-BMBF+ is a coaxial 50/75W matching transformer covering the DC to 3000 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, match-... | |
| Mini-Circuits’ Z7550-BMNF+ is a coaxial 50/75W matching transformer covering the DC to 2500 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, match-... | |
| Mini-Circuits’ Z7550-FFSF+ is a coaxial 50/75W matching transformer covering the DC to 2500 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, and... | |
| Mini-Circuits’ Z7550-NFNF+ is a coaxial 50/75Ω matching transformer covering the DC to 2500 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, match-... | |
| Mini-Circuits' MTX2-4143+ is a wideband MMIC balun transformer, with an impedance ratio of 1:2. This balun is ideal for a wide range of applications from 4 to 14 GHz. Fabricated... | |
| TC1-1T-75X+ is a 75Ω surface-mount, DC-isolated transformer with a secondary center tap, covering the 5 to 120 MHz band, supporting upstream bandwidth requirements for DOCSIS® 3.1 systems and equipment. This... | |
| TC4-13TX+ is a surface-mount, DC-isolated transformer with a center-tap on its secondary winding, covering the 100 to 1000 MHz band. This model provides a 4:1 secondary/primary impedance ratio, 0.6 dB... | |
| TC4-6T-75X+ is a 75Ω surface-mount DC isolated transformer with a secondary center tap that covers the 0.6 to 600 MHz band. This model provides a 4:1 secondary/primary impedance ratio, 1.0... | |
| The Mini-Circuits NCR2 family of ultra-wideband balun transformers covers a frequency range spanning 3.5 to 18 GHz with an impedance ratio of 1:2. They are commonly used for unbalanced to... | |
| The TC1-182T-75X+ is a balanced-to-unbalanc ed 75Ω transmission line transformer. This rugged, wire welded, rectangular core with top hat design is rated for up to 0.25W maximum power, in an... | |
| The TC1.33-182X-75+ is a balanced-to-unbalanc ed 75Ω transmission line transformer. This rugged, wire welded, rectangular core with top hat design is rated for up to 0.25W maximum power, in an... | |
| The TC1.33-282+ is a mini wideband tri-filar transformer, measuring approximately 4 mm on all sides. The plastic substrate, 5-pad design is aqueous washable and RoHS compliant, featuring a square core... | |
| The TC4-122-75X+ is a 75Ω surface-mount balanced to balanced transformer covering the 40 to 1250 MHz band, supporting bandwidth requirements for DOCSIS® 3.1 compliant systems and equipment. The transformer provides... | |
| The TRC1-1-122-75+ is a 75Ω surface mount transmission line transformer with a 1:1 secondary/primary impedance ratio covering the 5 to 1250 MHz band, meeting bandwidth requirements for DOCSIS® 3.1 compliant... | |
| The TRC1-1K122-75+ is a 75Ω surface mount transmission line transformer with a 1:1 secondary/primary impedance ratio covering the 20 to 1250 MHz band, meeting bandwidth requirements for DOCSIS® 3.1 compliant... | |
| The TRS2-252+ is a mini unbalanced-to-unbala nced, very wide bandwidth transformer measuring only 0.2” on all sides, with a flat top for pick and place compatibility. The rugged, wire-welded, rectangular-core... | |
| The TX4-62HP+ is a high-power, surface-mount balanced transmission line transformer with a high impedance ratio (4:1) cover- ing the 20 to 600 MHz band. It achieves 10W power handling with... | |
| This high-performance, low-cost transformer is ideal for use with push-pull amplifiers where balanced-to-unbalanc ed RF signal transformation is required. It is an ideal match for the inputs of Mini-Circuits dual... | |
| TRS178-182-75+ is a 75Ω surface-mount balanced to balanced transformer covering the 45 to 1800 MHz band, supporting bandwidth requirements for DOCSIS® 3.1/4.0 compliant systems and equipment. The transformer provides a... | |
| TRS278-122-75+ is a 75Ω surface-mount balanced to balanced transformer covering the 40 to 1250 MHz band, supporting bandwidth requirements for DOCSIS® 3.1 compliant systems and equipment. The transformer provides a... | |
| TRS278-182-75+ is a 75Ω surface-mount balanced to balanced transformer covering the 45 to 1800 MHz band, supporting bandwidth requirements for DOCSIS® 3.1/4.0 compliant systems and equipment. The transformer provides a... | |
| Z7550-FFNM is a DC passing matching transformer that allows impedance matching between 50Ω and 75Ω sys- tems with minimum reflection into the circuit. This matching transformer will find its application... | |
| Z7550-FMSF+ is a DC passing matching transformer that allows impedance matching between 50Ω and 75Ω sys- tems with minimum reflection in to the circuit. This matching transformer will find its... | |
| Z7550-FMSFDC+ is a DC Blocking matching transformer that allows impedance matching between 50Ω and 75Ω systems with minimum reflection in to the circuit. This matching transformer will find its application... | |
| Z7550-NMNF+ is a DC passing matching transformer that allows impedance matching between 50Ω and 75Ω sys- tems with minimum reflection in to the circuit. This matching transformer will find its... | |
| Excellent return loss, 23dB typical Highly accurate 75Ω to 100Ω balanced Cost-effective design | |
| Low insertion loss, 1.5 dB typ. Low unbalance, 0.2 dB, 2° Power handling up to 0.4W |