The ZQL-900LN+ is a coaxial low noise amplifier designed for UHF communications systems in the 824 to 849 MHz range with 50 Ω impedance. It features a maximum noise figure of 1.3 dB, a typical gain of 16.5 dB, and a typical output third order intercept point of +35 dBm. The amplifier operates from a 15 V DC supply and draws 160 mA, with an output power at 1 dB compression of +21 dBm. It is housed in a shielded CW686 case with SMA connectors, measuring 44.96 mm × 61.47 mm × 13.97 mm. The device supports an operating temperature range of -40°C to 70°C and is RoHS compliant. Maximum input RF power is +10 dBm to avoid damage.
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 824 MHz to 849 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZQL-900LN+ |
| Product Name | Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 824 MHz to 849 MHz, 50Ω |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Frequency Range | 824 to 849 MHz |
| Minimum Gain | 15 dB |
| Maximum Gain | 15 dB |