Mini-Circuits Datasheets for RF Attenuators

RF attenuators are circuits that reduce the power level of a signal by a certain amount (gain), with little or no reflection. They reduce the output signal with respect to the input and measure the power reduction in decibels (dB).  
RF Attenuators: Learn more

Product Name Notes
30 dB Programmable Attenuator, 100 MHz - 30 GHz
31.5 dB Programmable Attenuator, 100 MHz - 50 GHz
40 dB Fixed Attenuator, DC - 4000 MHz, 50Ω
BAT-0+ is a wideband, bidirectional, 0 dB fixed attenuator fabricated using a highly reliable and repeatable GaAs semiconductor process. Operating from DC to 60 GHz, this model is suitable for...
BAT-1+ is a wideband, bidirectional, absorptive fixed attenuator fabricated using a highly reliable and repeatable GaAs semiconductor process. Operating from DC to 60 GHz, this model achieves outstanding attenuation accuracy...
BAT-10+ is a wideband, bidirectional, absorptive fixed attenuator fabricated using a highly reliable and repeatable GaAs semiconductor process. Operating from DC to 60 GHz, this model achieves outstanding attenuation accuracy...
BAT-12+ is a wideband, bidirectional, absorptive fixed attenuator fabricated using a highly reliable and repeatable GaAs semiconductor process. Operating from DC to 60 GHz, this model achieves outstanding attenuation accuracy...
BAT-15+ is a wideband, bidirectional, absorptive fixed attenuator fabricated using a highly reliable and repeatable GaAs semiconductor process. Operating from DC to 60 GHz, this model achieves outstanding attenuation accuracy...
BAT-2+ is a wideband, bidirectional, absorptive fixed attenuator fabricated using a highly reliable and repeatable GaAs semiconductor process. Operating from DC to 60 GHz, this model achieves outstanding attenuation accuracy...
BAT-20+ is a wideband, bidirectional, absorptive fixed attenuator fabricated using a highly reliable and repeatable GaAs semiconductor process. Operating from DC to 60 GHz, this model achieves outstanding attenuation accuracy...
BAT-3+ is a wideband, bidirectional, absorptive fixed attenuator fabricated using a highly reliable and repeatable GaAs semiconductor process. Operating from DC to 60 GHz, this model achieves outstanding attenuation accuracy...
BAT-30+ is a wideband, bidirectional, absorptive fixed attenuator fabricated using a highly reliable and repeatable GaAs semiconductor process. Operating from DC to 60 GHz, this model achieves outstanding attenuation accuracy...
BAT-4+ is a wideband, bidirectional, absorptive fixed attenuator fabricated using a highly reliable and repeatable GaAs semiconductor process. Operating from DC to 60 GHz, this model achieves outstanding attenuation accuracy...
BAT-5+ is a wideband, bidirectional, absorptive fixed attenuator fabricated using a highly reliable and repeatable GaAs semiconductor process. Operating from DC to 60 GHz, this model achieves outstanding attenuation accuracy...
BAT-6+ is a wideband, bidirectional, absorptive fixed attenuator fabricated using a highly reliable and repeatable GaAs semiconductor process. Operating from DC to 60 GHz, this model achieves outstanding attenuation accuracy...
BAT-7+ is a wideband, bidirectional, absorptive fixed attenuator fabricated using a highly reliable and repeatable GaAs semiconductor process. Operating from DC to 60 GHz, this model achieves outstanding attenuation accuracy...
BAT-8+ is a wideband, bidirectional, absorptive fixed attenuator fabricated using a highly reliable and repeatable GaAs semiconductor process. Operating from DC to 60 GHz, this model achieves outstanding attenuation accuracy...
BAT-9+ is a wideband, bidirectional, absorptive fixed attenuator fabricated using a highly reliable and repeatable GaAs semiconductor process. Operating from DC to 60 GHz, this model achieves outstanding attenuation accuracy...
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components...
Mini-Circuits’ BW-20N100W+ is a 20 dB coaxial precision fixed attenuator providing high power handling of up to 100 W over the DC to 6 GHz frequency range. This model supports...
Mini-Circuits’ BW-30N100W+ is a 30 dB coaxial precision fixed attenuator providing high power handling of up to 100 W over the DC to 6 GHz frequency range. This model supports...
Mini-Circuits’ eDAT-67G-30 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 10 MHz to 67 GHz. The attenuator provides 0...
Mini-Circuits’ eDAT-67G-60 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 10 MHz to 67 GHz. The attenuator provides 0...
Mini-Circuits’ RC4DAT-6G-30 is a 4-channel programmable attenuator suitable for a wide range of signal level control applications from 1 MHz to 6 GHz. Each independently controlled channel provides 0 to...
Mini-Circuits’ RC4DAT-6G-60 is a 4-channel programmable attenuator suitable for a wide range of signal level control applications from 1 MHz to 6 GHz. Each independently controlled channel provides 0 to...
Mini-Circuits’ RC4DAT-6G-95 is a 4-channel programmable attenuator suitable for a wide range of signal level control applications from 1 MHz to 6 GHz. Each independently controlled channel provides 0 to...
Mini-Circuits’ RC4DAT-8G-120H is a 4-channel programmable attenuator suitable for a wide range of signal level control applications from 200 MHz to 8 GHz. Each independently controlled channel provides 0 to...
Mini-Circuits’ RC4DAT-8G-95 is a 4-channel programmable attenuator capable of supporting a wide range of signal level control applications from 1 MHz to 8 GHz. All 4 channels can be independently...
Mini-Circuits’ RC4DAT-8G-95PE is a 4-channel programmable attenuator capable of supporting a wide range of signal level control applications from 1 MHz to 8 GHz. All 4 channels can be independently...
Mini-Circuits’ RC8DAT-8G-95 is an 8-channel programmable attenuator suitable for a wide range of signal level control applications from 1 MHz to 8 GHz. Each independently controlled channel provides 0 to...
Mini-Circuits’ RC8DAT-8G-95PE is an 8-channel programmable attenuator capable of supporting a wide range of signal level control applications from 1 MHz to 8 GHz. All 8 channels can be independently...
Mini-Circuits’ RCDAT-18G-63 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 100 MHz to 18 GHz. The Attenuator provides 0...
Mini-Circuits’ RCDAT-3000-63W2 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 50 MHz to 3 GHz. The Attenuator provides 0...
Mini-Circuits’ RCDAT-4000-120 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 to 4000 MHz. The attenuator provides 0 to...
Mini-Circuits’ RCDAT-44G-63 is a precision programmable attenuator covering an extremely wide bandwidth, from 0.1 to 43.5 GHz. Its unique design allows attenuation settings to be programmed from 0 to 63...
Mini-Circuits’ RCDAT-6000-110 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 to 6000 MHz. The attenuator provides 0 to...
Mini-Circuits’ RCDAT-6000-30 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 to 6000 MHz. The attenuator provides 0 to...
Mini-Circuits’ RCDAT-6000-60 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 to 6000 MHz. The attenuator provides 0 to...
Mini-Circuits’ RCDAT-6000-90 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 to 6000 MHz. The attenuator provides 0 to...
Mini-Circuits’ RCDAT-6G-120H is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 200 MHz to 6 GHz. The Attenuator provides 0...
Mini-Circuits’ RCDAT-8000-30 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 MHz to 8 GHz. The Attenuator provides 0...
Mini-Circuits’ RCDAT-8000-60 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 MHz to 8 GHz. The Attenuator provides 0...
Mini-Circuits’ RCDAT-8000-90 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 MHz to 8 GHz. The Attenuator provides 0...
Mini-Circuits’ RCDAT-8G-120H is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 200 MHz to 8 GHz. The Attenuator provides 0...
Mini-Circuits’ RKT-RC4DAT is a ready-made kit for rack-mounting up to 8 x RC4DAT-6G series multi- channel programmable attenuators. The kit includes a 3U 19” rack-mountable panel and all the fittings...
Mini-Circuits’ RKT-RC4DAT-2 is a ready-made kit for rack-mounting a pair of RC4DAT-8G-95 multi- channel programmable attenuators. The kit includes a 1U 19” rack-mountable panel and all the fittings neededformountingand assembly.
Mini-Circuits’ RUDAT-13G-60 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 10 MHz to 13 GHz. The attenuator provides 0...
Mini-Circuits’ RUDAT-13G-90 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 10 MHz to 13 GHz. The attenuator provides 0...
Mini-Circuits’ RUDAT-4000-120 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 to 4000 MHz. The attenuator provides 0 to...
Mini-Circuits’ RUDAT-6000-110 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 to 6000 MHz. The attenuator provides 0 to...
Mini-Circuits’ RUDAT-6000-30 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 MHz to 6 GHz. The Attenuator provides 0...
Mini-Circuits’ RUDAT-6000-60 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 to 6000 MHz. The attenuator provides 0 to...
Mini-Circuits’ RUDAT-6000-90 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 to 6000 MHz. The attenuator provides 0 to...
Mini-Circuits’ ZTDAT series multi-channel programmable attenuator systems are ideal for a wide range of signal level control
The BW-EX-1W653+ series of precision fixed attenuators achieves extremely wide frequency range from DC up to 65 GHz. Available in a variety of attention values for different requirements, these units...
The BW-Kx-2W44+ series of precision fixed attenuators achieves extremely wide frequency range with excellent flatness of attenuation. Available in a variety of attention values for different requirements, these units support...
The Mini-Circuits catalog model WR22-ATT-10+ is a precision fixed 10 dB 500 mW attenuator. WR22-ATT-10+ operates over an extremely wide frequency range with excellent VSWR and supports a broad range...
The Mini-Circuits catalog model WR22-ATT-20+ is a precision fixed 20 dB 500 mW attenuator. WR22-ATT-20+ operates over an extremely wide frequency range with excellent VSWR and supports a broad range...
The Mini-Circuits catalog model WR22-ATT-3+ is a precision fixed 3 dB 500 mW attenuator. WR22-ATT-3+ operates over an extremely wide frequency range with excellent VSWR and supports a broad range...
The Mini-Circuits catalog model WR22-ATT-30+ is a precision fixed 30 dB 500 mW attenuator. WR22-ATT-30+ operates over an extremely wide frequency range with excellent VSWR and supports a broad range...
The Mini-Circuits catalog model WR22-ATT-6+ is a precision fixed 6 dB 500 mW attenuator. WR22-ATT-6+ operates over an extremely wide frequency range with excellent VSWR and supports a broad range...
Precision Attenuation up to 44 GHz USB and Ethernet Control 5G Network Infrastructure