Mini-Circuits Connectorized 2.92mm, High Power, Linear Amplifier, 18 GHz to 43.5 GHz, 50Ω ZVE-433+

Description
Mini-Circuits’ ZVE-433+ is a coaxial, wideband, medium power amplifier, operating from 18 to 43.5 GHz. The model operates over a single supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains consistent efficiency over the full input voltage range. The amplifier incorporates several DC-protection
Request a Quote Datasheet
Description
Mini-Circuits’ ZVE-433+ is a coaxial, wideband, medium power amplifier, operating from 18 to 43.5 GHz. The model operates over a single supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains consistent efficiency over the full input voltage range. The amplifier incorporates several DC-protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized 2.92mm, High Power, Linear Amplifier, 18 GHz to 43.5 GHz, 50Ω - ZVE-433+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized 2.92mm, High Power, Linear Amplifier, 18 GHz to 43.5 GHz, 50Ω
ZVE-433+
Connectorized 2.92mm, High Power, Linear Amplifier, 18 GHz to 43.5 GHz, 50Ω ZVE-433+
Mini-Circuits’ ZVE-433+ is a coaxial, wideband, medium power amplifier, operating from 18 to 43.5 GHz. The model operates over a single supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains consistent efficiency over the full input voltage range. The amplifier incorporates several DC-protection

Mini-Circuits’ ZVE-433+ is a coaxial, wideband, medium power amplifier, operating from 18 to 43.5 GHz. The model operates over a single supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains consistent efficiency over the full input voltage range. The amplifier incorporates several DC-protection

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZVE-433+
Product Name Connectorized 2.92mm, High Power, Linear Amplifier, 18 GHz to 43.5 GHz, 50Ω
Amplifier Type Power Amplifier
Frequency Range 18000 to 43500 MHz
Minimum Gain 28 dB
Maximum Gain 34 dB
Output Power 24.5 to 29 dBm
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, 10 MHz to 9000 MHz, 50Ω, SOT-89 Style Package - GVA-93+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency Range 10 to 9000 MHz
Minimum Gain 15.2 dB
View Details
4 suppliers
Connectorized SMA, Medium Power, Linear Amplifier, 2 MHz to 500 MHz, 50Ω - ZHL-1A-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 2 to 500 MHz
View Details
2 suppliers
Connectorized SMA, High Power, Linear Amplifier, 20 MHz to 500 MHz, 50Ω - ZHL-100W-GAN+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -25 to 65 C (-13 to 149 F)
Package Type Connectorized
View Details
2 suppliers
Connectorized SMA, High Power, Linear Amplifier, 4000 MHz to 8000 MHz, 50Ω - ZHL-20W-83-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Package Type Connectorized
View Details
2 suppliers