Mini-Circuits’ ZHL-50W-63+ is a Class AB, high-power amplifier providing 50 W saturated power over the 700 to 6000 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly- designed amplifier provides unconditional stability and built-in self-protection against reverse polarity and overheating. The amplifier’s output stage is further protected in the event of a fault condition, allowing high power operation for up to 5 minutes into an OPEN or SHORT load (refer to the maximum input power specifications). Housed in a rugged aluminum alloy case measuring 5.9x9.1x1.2”, the unit features SMA connectors and heatsink with an integrated fan attachment for cooling.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-50W-63+ |
| Product Name | Connectorized SMA, High Power, Linear Amplifier, 700 MHz to 6000 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Applications | Radar Systems |
| Package Type | Connectorized |