Mini-Circuits Datasheets for RF Phase Shifters

RF phase shifters are twin-ported devices that alter the phase of an output signal in response to an external signal.
RF Phase Shifters: Learn more

Product Name Notes
Mini-Circuits’ SCPHS-13.6+ is a voltage variable phase shifter providing 360°phase control from 10 to 16 MHz in a miniature surface mount package. This model has a control bandwidth of DC...
Mini-Circuits’ SCPHS-180+ is a voltage variable phase shifter providing 360°phase control from 90 to 180 MHz in a miniature surface mount package. This model has a control bandwidth of DC...
Mini-Circuits’ SCPHS-51+ is a voltage variable phase shifter providing 360°phase control from 25 to 48 MHz in a miniature sur- face mount package. This model has a control bandwidth of...
Mini-Circuits’ SPHSA-152+ is a surface mount voltage variable phase shifter providing precise 360˚ phase control from 800 to 1500 MHz, supporting many popular cellular and communications application bands. This model...
Mini-Circuits’ SPHSA-251+ is a voltage variable phase shifter providing 180°phase control from 150 to 250 MHz in a miniature surface mount package. This model has a control bandwidth of DC...
Mini-Circuits’ ZXPHS-431+ is a coaxial voltage variable phase shifter providing precise 360˚ phase control from 250 to 430 MHz. This model achieves low insertion loss of 3.0 dB and good...
PHASE SHF / SURF MT / RoHS