ZHL6G018G020X+ is a Class AB, high power amplifier providing 20W (typical) of saturated output power over the 6 to 18 GHz band, ideal for a variety of high power test setups as well as applications including communications, radar and more. This ruggedly designed amplifier provides unconditional stability and built-in self-protection against reverse polarity, over voltage and overheating. It is capable of withstanding a VSWR of 3:1 at 20W P . Housed in a rugged aluminum alloy case measuring OUT 6 x 4 x 1”, the unit features SMA connectors and an optional heat sink and fan attachment for cooling.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL6G018G020+ |
| Product Name | Connectorized SMA, High Power Amplifier, 6000 MHz to 18 GHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Applications | Radar Systems |
| Package Type | Connectorized |